DIODES Incorporated Single Bipolar Transistors BCP5616QTA

Description
Bipolar (BJT) Transistor NPN 80V 1A 150MHz 2W Surface Mount SOT-223-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 80V 1A 150MHz 2W Surface Mount SOT-223-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BCP5616QTADIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCP5616QTADIDKR-ND
Single Bipolar Transistors BCP5616QTADIDKR-ND
Bipolar (BJT) Transistor NPN 80V 1A 150MHz 2W Surface Mount SOT-223-3

Bipolar (BJT) Transistor NPN 80V 1A 150MHz 2W Surface Mount SOT-223-3

Buy Now Datasheet
Single Bipolar Transistors - BCP5616QTADITR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCP5616QTADITR-ND
Single Bipolar Transistors BCP5616QTADITR-ND
Bipolar (BJT) Transistor NPN 80V 1A 150MHz 2W Surface Mount SOT-223-3

Bipolar (BJT) Transistor NPN 80V 1A 150MHz 2W Surface Mount SOT-223-3

Buy Now Datasheet
Single Bipolar Transistors - BCP5616QTADICT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCP5616QTADICT-ND
Single Bipolar Transistors BCP5616QTADICT-ND
Bipolar (BJT) Transistor NPN 80V 1A 150MHz 2W Surface Mount SOT-223-3

Bipolar (BJT) Transistor NPN 80V 1A 150MHz 2W Surface Mount SOT-223-3

Buy Now Datasheet
Singapore, Singapore
80V 1A Bipolar Transistor
276-BCP5616QTA
80V 1A Bipolar Transistor 276-BCP5616QTA
TRANS NPN 80V 1A SOT223-3 Product overview: BCP5616QTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP5616QTA can be used for catalog matching and distributor lookup.

TRANS NPN 80V 1A SOT223-3 Product overview: BCP5616QTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP5616QTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BCP5616QTA - 863861-BCP5616QTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BCP5616QTA
863861-BCP5616QTA
TRANSISTORS - Transistors (BJT) - Single - BCP5616QTA 863861-BCP5616QTA
Manufacturer: Diodes Incorporated Win Source Part Number: 863861-BCP5616QTA Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 80 V 1 A 150MHz 2 W Surface Mount SOT-223-3 Package: TO-261-4, TO-261AA Package: Reel - TR Mounting: Surface Mount Family Name: BCP5616 Categories: Discrete Semiconductor Products Case / Package: SOT-223-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Other Part Number: BCP5616QTADICT, BCP5616QTADITR, BCP5616QTADIDKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 863861-BCP5616QTA
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 80 V 1 A 150MHz 2 W Surface Mount SOT-223-3
Package: TO-261-4, TO-261AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: BCP5616
Categories: Discrete Semiconductor Products
Case / Package: SOT-223-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Other Part Number: BCP5616QTADICT, BCP5616QTADITR, BCP5616QTADIDKR

Buy Now Datasheet
Trans, Npn, 80V, 1A, 150Deg C, 2W Rohs Compliant Diodes Inc. - 28AK6230 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 80V, 1A, 150Deg C, 2W Rohs Compliant Diodes Inc.
28AK6230
Trans, Npn, 80V, 1A, 150Deg C, 2W Rohs Compliant Diodes Inc. 28AK6230
TRANS, NPN, 80V, 1A, 150DEG C, 2W ROHS COMPLIANT: YES

TRANS, NPN, 80V, 1A, 150DEG C, 2W ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCP5616QTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCP5616QTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCP5616QTA
TRANS NPN 80V 1A SOT223-3

TRANS NPN 80V 1A SOT223-3

Supplier's Site
Single Bipolar Transistors - BCP5616QTA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BCP5616QTA
Single Bipolar Transistors BCP5616QTA
TRANS NPN 80V 1A SOT223-3

TRANS NPN 80V 1A SOT223-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BCP5616QTA
Bipolar Transistors - BJT BCP5616QTA
Bipolar Transistors - BJT Pwr Mid Perf Transistor

Bipolar Transistors - BJT Pwr Mid Perf Transistor

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BCP5616QTADIDKR-ND 276-BCP5616QTA 863861-BCP5616QTA 28AK6230 BCP5616QTA BCP5616QTA BCP5616QTA
Product Name Single Bipolar Transistors 80V 1A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BCP5616QTA Trans, Npn, 80V, 1A, 150Deg C, 2W Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors Bipolar Transistors - BJT
Polarity NPN NPN NPN NPN NPN; NPN
Package Type SOT223; TO-261-4, TO-261AA Tape & Reel (TR) SOT3; SOT-223-3 TO-3 AEC-Q101 SOT223; TO-261-4, TO-261AA
Transistor Grade / Operating Range Automotive
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 1000 milliamps 1000 milliamps 1000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

NPN/NPN general purpose double transistors - BC817DSF - Nexperia B.V.
Specs
Package Type SOT457 SOT457
View Details
6 suppliers
Bipolar Transistors - 1222893 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
30V 0.1A SOT 23 Bipolar Transistor - 276-BC848BL3E6327XTMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
IC(max) 100 milliamps
View Details
4 suppliers