Bipolar (BJT) Transistor NPN 45V 100mA 100MHz Surface Mount SOT-323
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz Surface Mount SOT-323
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz Surface Mount SOT-323
Win Source Part Number: 1005746-BC847CW-TP
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Voltage - Collector Emitter Breakdown (Max): 45 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 600mV @ 5mA, 100mA
Current - Collector Cutoff (Max): 100nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 420 @ 2mA, 5V
Frequency - Transition: 100MHz
Package / Case: SC-70, SOT-323
Supplier Device Package: SOT-323
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Micro Commercial Co
Other Names: BC847CW-TPTR,Q703967
Base Product Number: BC847
TRANS NPN 45V 0.1A SOT323 Product overview: BC847CW-TP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC847CW-TP can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT 100mA 50V
TRANS NPN 45V 0.1A SOT323
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 353-BC847CW-TPTR-ND | 1005746-BC847CW-TP | 276-BC847CW-TP | BC847CW-TP | BC847CW-TP |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | 45V 0.1A Bipolar Transistor | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | ||
| Package Type | SOT323; SC-70, SOT-323 | SOT3; SOT323 | Tape & Reel (TR) | ||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | ||
| Power Gain | 420 dB | ||||
| Operating Frequency | 100 MHz |