BC848BW RF is an NPN small signal transistor in a SOT-23 package, measuring 2.70-3.10 mm in length, 1.10-1.50 mm in width, and 0.30-0.51 mm in thickness. It has a maximum power dissipation of 200 mW, collector-emitter voltage rating of 30 V, collector current of 100 mA, and junction and storage temperature range from -55⁰C to +150⁰C. The device features DC current gain hⁿE ranging from 200 to 450 at V⁼E = 5 V and I⁼ = 2 mA, with collector-emitter saturation voltage up to 0.5 V and base-emitter saturation voltage up to 1.1 V. It is RoHS compliant, halogen-free, and meets IEC 61249-2-21 requirements.
Bipolar Transistors - BJT Transistor 200mW
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BC848BW RF |
| Product Name | Bipolar Transistors - BJT |