Bipolar (BJT) Transistor NPN 45V 100mA 100MHz Surface Mount SOT-323
Bipolar Transistors - BJT 100mA 50V
TRANS NPN 45V 0.1A SOT323
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC847AW-TPTR-ND | BC847AW-TP | BC847AW-TP |
| Product Name | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |