DIODES Incorporated Single Bipolar Transistors BC847BLP4-7B

Description
TRANS NPN 45V 0.1A X2-DFN1006-3
Request a Quote Datasheet
Description
TRANS NPN 45V 0.1A X2-DFN1006-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 31-BC847BLP4-7BDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-BC847BLP4-7BDKR-ND
Single Bipolar Transistors 31-BC847BLP4-7BDKR-ND
TRANS NPN 45V 0.1A X2-DFN1006-3

TRANS NPN 45V 0.1A X2-DFN1006-3

Buy Now Datasheet
Single Bipolar Transistors - 31-BC847BLP4-7BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-BC847BLP4-7BTR-ND
Single Bipolar Transistors 31-BC847BLP4-7BTR-ND
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 250mW Surface Mount X2-DFN1006-3

Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 250mW Surface Mount X2-DFN1006-3

Buy Now Datasheet
Single Bipolar Transistors - 31-BC847BLP4-7BCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-BC847BLP4-7BCT-ND
Single Bipolar Transistors 31-BC847BLP4-7BCT-ND
TRANS NPN 45V 0.1A X2-DFN1006-3

TRANS NPN 45V 0.1A X2-DFN1006-3

Buy Now Datasheet
Singapore, Singapore
45V 0.1A Bipolar Transistor
276-BC847BLP4-7B
45V 0.1A Bipolar Transistor 276-BC847BLP4-7B
TRANS NPN 45V 0.1A 3DFN Product overview: BC847BLP4-7B from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC847BLP4-7B can be used for catalog matching and distributor lookup.

TRANS NPN 45V 0.1A 3DFN Product overview: BC847BLP4-7B from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC847BLP4-7B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC847BLP4-7B - 1022444-BC847BLP4-7B - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC847BLP4-7B
1022444-BC847BLP4-7B
TRANSISTORS - Transistors (BJT) - Single - BC847BLP4-7B 1022444-BC847BLP4-7B
Manufacturer: Diodes Incorporated Win Source Part Number: 1022444-BC847BLP4-7B Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: X2-DFN1006-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 600mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 200 @ 2mA, 5V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1022444-BC847BLP4-7B
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: X2-DFN1006-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 600mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 2mA, 5V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC847BLP4-7B
Bipolar Transistors - BJT BC847BLP4-7B
Bipolar Transistors - BJT General Purpose Tran X1-DFN1006-3,10K

Bipolar Transistors - BJT General Purpose Tran X1-DFN1006-3,10K

Buy Now Datasheet
Trans, Npn, 45V, 0.1A, 150Deg C, 1W Rohs Compliant Diodes Inc. - 28AK6404 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 45V, 0.1A, 150Deg C, 1W Rohs Compliant Diodes Inc.
28AK6404
Trans, Npn, 45V, 0.1A, 150Deg C, 1W Rohs Compliant Diodes Inc. 28AK6404
TRANS, NPN, 45V, 0.1A, 150DEG C, 1W ROHS COMPLIANT: YES

TRANS, NPN, 45V, 0.1A, 150DEG C, 1W ROHS COMPLIANT: YES

Supplier's Site
Single Bipolar Transistors - BC847BLP4-7B - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC847BLP4-7B
Single Bipolar Transistors BC847BLP4-7B
TRANS NPN 45V 0.1A 3DFN

TRANS NPN 45V 0.1A 3DFN

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC847BLP4-7B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC847BLP4-7B
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC847BLP4-7B
TRANS NPN 45V 0.1A 3DFN

TRANS NPN 45V 0.1A 3DFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 31-BC847BLP4-7BDKR-ND 276-BC847BLP4-7B 1022444-BC847BLP4-7B BC847BLP4-7B 28AK6404 BC847BLP4-7B BC847BLP4-7B
Product Name Single Bipolar Transistors 45V 0.1A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BC847BLP4-7B Bipolar Transistors - BJT Trans, Npn, 45V, 0.1A, 150Deg C, 1W Rohs Compliant Diodes Inc. Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN; NPN NPN NPN; NPN
Package Type 3-XFDFN Tape & Reel (TR) SOT3; X2-DFN1006-3 TO-3 3-XFDFN X2-DFN1006-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 100 milliamps 100 milliamps 100 milliamps
VCEO 45 volts 45 volts 45 volts
Unlock Full Specs
to access all available technical data