Manufacturer: Diodes Incorporated
Win Source Part Number: 079566-BC857BW-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-323
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 650mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 220 @ 2mA, 5V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor PNP 45V 100mA 200MHz 200mW Surface Mount SOT-323
Bipolar (BJT) Transistor PNP 45V 100mA 200MHz 200mW Surface Mount SOT-323
Bipolar (BJT) Transistor PNP 45V 100mA 200MHz 200mW Surface Mount SOT-323
TRANS PNP 45V 0.1A SOT323 Product overview: BC857BW-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC857BW-7-F can be used for catalog matching and distributor lookup.
45V 200mW 220@2mA,5V 100mA PNP SOT-323-3 Bipolar Transistors - BJT ROHS
Bipolar Transistors - BJT BIPOLAR TRANSISTOR PNP SOT-323
TRANS PNP 45V 0.1A SOT323
TRANSISTOR, PNP, SOT323; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:200mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:200MHz RoHS Compliant: Yes
TRANS PNP 45V 0.1A SOT323
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 079566-BC857BW-7-F | BC857BW-FDICT-ND | 276-BC857BW-7-F | BC857BW-7-F | BC857BW-7-F | BC857BW-7-F | 51R6405 | BC857BW-7-F |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BC857BW-7-F | Single Bipolar Transistors | 45V 0.1A Bipolar Transistor | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Bipolar Transistors - BJT | Single Bipolar Transistors | Transistor, Pnp, Sot323; Transistor Polarity Diodes Inc. | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP; PNP | PNP | PNP | PNP | PNP; PNP | PNP | ||
| Package Type | SOT3; SOT323; SOT-323 | SOT323; SC-70, SOT-323 | Tape & Reel (TR) | SOT323 | SOT323; SC-70, SOT-323 | TO-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | 100 milliamps | ||||
| VCEO | 45 volts | 45 volts | 45 volts | 45 volts |