Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 200MHz 300mW Surface Mount SOT-363
Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 200MHz 300mW Surface Mount SOT-363
Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 200MHz 300mW Surface Mount SOT-363
Manufacturer: Micro Commercial Co
Category: Discrete Semiconductor Products- Transistors- Bipolar (BJT)- Bipolar Transistor Arrays
Package: Tape & Reel (TR) Cut Tape (CT)
Package / Case: 6-TSSOP, SC-88, SOT-363
Mounting Type: Surface Mount
Operating Temperature: -55°C ~ 150°C (TJ)
Supplier Device Package: SOT-363
Base Product Number: BC847
Power - Max: 300mW
Product Status: Active
TRANS 2NPN 45V 0.1A SOT363 Product overview: BC847BS-TP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC847BS-TP can be used for catalog matching and distributor lookup.
TRANS 2NPN 45V 0.1A SOT363
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT
Bipolar Transistors - BJT 100mA 45V
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC847BS-TPTR-ND | 277-BC847BS-TP | BC847BS-TP | BC847BS-TP | BC847BS-TP | |
| Product Name | Bipolar Transistor Arrays | Discrete Semiconductor Products- Transistors- Bipolar (BJT)- Bipolar Transistor Arrays | 45V 0.1A Bipolar Transistor | Bipolar Transistor Arrays | Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT | Bipolar Transistors - BJT |
| Polarity | NPN | NPN | 2 NPN (Dual); NPN | |||
| Package Type | 6-TSSOP, SC-88, SOT-363 | SOT3 | Tape & Reel (TR) | 6-TSSOP, SC-88, SOT-363 | ||
| Packing Method | Tape & Reel (TR) | |||||
| IC(max) | 100 milliamps | 100 milliamps | ||||
| VCEO | 45 volts | 45 volts |