onsemi TRANSISTORS - Transistors (BJT) - Single - BCP53-10T1G BCP53-10T1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 011187-BCP53-10T1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 50MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 500mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 63 @ 150mA, 2V Maximum Power Dissipation: 1.5W Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 011187-BCP53-10T1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 50MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 500mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 63 @ 150mA, 2V Maximum Power Dissipation: 1.5W Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BCP53-10T1G - 011187-BCP53-10T1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BCP53-10T1G
011187-BCP53-10T1G
TRANSISTORS - Transistors (BJT) - Single - BCP53-10T1G 011187-BCP53-10T1G
Manufacturer: ON Semiconductor Win Source Part Number: 011187-BCP53-10T1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 50MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 500mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 63 @ 150mA, 2V Maximum Power Dissipation: 1.5W Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 011187-BCP53-10T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 50MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 500mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 63 @ 150mA, 2V
Maximum Power Dissipation: 1.5W
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
80V 1.5A 50MHz Bipolar Transistor
276-BCP53-10T1G
80V 1.5A 50MHz Bipolar Transistor 276-BCP53-10T1G
PNP BJT Transistor, 80V, 1.5A, 50MHz, SOT-223-4 Product overview: BCP53-10T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1.5A, 50MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1.5A, 50MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP53-10T1G can be used for catalog matching and distributor lookup.

PNP BJT Transistor, 80V, 1.5A, 50MHz, SOT-223-4 Product overview: BCP53-10T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1.5A, 50MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1.5A, 50MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP53-10T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - BCP53-10T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCP53-10T1GOSTR-ND
Single Bipolar Transistors BCP53-10T1GOSTR-ND
Bipolar (BJT) Transistor PNP 80V 1.5A 50MHz 1.5W Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor PNP 80V 1.5A 50MHz 1.5W Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Single Bipolar Transistors - BCP53-10T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCP53-10T1GOSCT-ND
Single Bipolar Transistors BCP53-10T1GOSCT-ND
Bipolar (BJT) Transistor PNP 80V 1.5A 50MHz 1.5W Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor PNP 80V 1.5A 50MHz 1.5W Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Single Bipolar Transistors - BCP53-10T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCP53-10T1GOSDKR-ND
Single Bipolar Transistors BCP53-10T1GOSDKR-ND
Bipolar (BJT) Transistor PNP 80V 1.5A 50MHz 1.5W Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor PNP 80V 1.5A 50MHz 1.5W Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Single Bipolar Transistors - BCP53-10T1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BCP53-10T1G
Single Bipolar Transistors BCP53-10T1G
TRANS PNP 80V 1.5A SOT223

TRANS PNP 80V 1.5A SOT223

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCP53-10T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCP53-10T1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCP53-10T1G
TRANS PNP 80V 1.5A SOT223

TRANS PNP 80V 1.5A SOT223

Supplier's Site
Bipolar Transistor, Pnp, -80V, Full Reel; Transistor Polarity Onsemi - 26K3369 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -80V, Full Reel; Transistor Polarity Onsemi
26K3369
Bipolar Transistor, Pnp, -80V, Full Reel; Transistor Polarity Onsemi 26K3369
BIPOLAR TRANSISTOR, PNP, -80V, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:1.5A; Power Dissipation:1.5W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -80V, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:1.5A; Power Dissipation:1.5W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar (Bjt) Single Transistor, Pnp, -80 V, 50 Mhz, 1.5 W, -1.5 A, 63 Rohs Compliant Onsemi - 04X5920 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Pnp, -80 V, 50 Mhz, 1.5 W, -1.5 A, 63 Rohs Compliant Onsemi
04X5920
Bipolar (Bjt) Single Transistor, Pnp, -80 V, 50 Mhz, 1.5 W, -1.5 A, 63 Rohs Compliant Onsemi 04X5920
Bipolar (BJT) Single Transistor, PNP, -80 V, 50 MHz, 1.5 W, -1.5 A, 63 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, PNP, -80 V, 50 MHz, 1.5 W, -1.5 A, 63 RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor Polarity Onsemi - 85W2265 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Polarity Onsemi
85W2265
Transistor Polarity Onsemi 85W2265
Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:1.5A; Power Dissipation:1.5W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency:50MHz; DC Current Gain hFE:63hFE RoHS Compliant: Yes

Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:1.5A; Power Dissipation:1.5W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency:50MHz; DC Current Gain hFE:63hFE RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BCP53-10T1G
Bipolar Transistors - BJT BCP53-10T1G
Bipolar Transistors - BJT 1.5A 100V PNP

Bipolar Transistors - BJT 1.5A 100V PNP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 011187-BCP53-10T1G 276-BCP53-10T1G BCP53-10T1GOSTR-ND BCP53-10T1G BCP53-10T1G 26K3369 04X5920 85W2265 BCP53-10T1G
Product Name TRANSISTORS - Transistors (BJT) - Single - BCP53-10T1G 80V 1.5A 50MHz Bipolar Transistor Single Bipolar Transistors Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistor, Pnp, -80V, Full Reel; Transistor Polarity Onsemi Bipolar (Bjt) Single Transistor, Pnp, -80 V, 50 Mhz, 1.5 W, -1.5 A, 63 Rohs Compliant Onsemi Transistor Polarity Onsemi Bipolar Transistors - BJT
Polarity PNP; PNP PNP PNP PNP; PNP PNP PNP
Package Type SOT3; SOT-223 TO-261-4, TO-261AA SOT223; TO-261-4, TO-261AA TO-3 TO-3 TO-3
IC(max) 1500 milliamps 1500 milliamps 1500 milliamps 1500 milliamps
VCEO -80 volts 80 volts 80 volts 80 volts
VCBO 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

SMALL SIGNAL BIPOLAR TRANSISTOR - 699-2N4401 - Utmel Electronic Limited
Specs
Polarity NPN; NPN
Transistor Technology / Material SILICON
Number of units in IC 1
View Details
Bipolar Transistors - 1221439 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
65 V, 100 mA NPN general-purpose transistors - BC846BW,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 100 milliamps
VCEO 65 volts
View Details
5 suppliers
45V 0.1A Bipolar Transistor - 276-BC857BL3 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity PNP
Package Type Reel - TR
Packing Method Reel - TR
View Details
2 suppliers