PNP medium power transistors in a SOT223 (SC-73) surface-mounted plastic package, rated for a collector-emitter voltage of -80 V and a continuous collector current of -1 A, with a peak collector current capability of -2 A. The device is AEC-Q101 qualified and supports power dissipation up to 1.8 W under specified PCB mounting conditions.
PNP medium power transistors in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package.
Table 1. Product Overview
Type number
-
Package
-
NPN complement
Nexperia
-
JEITA
-
JEDEC
BCP53T
SOT223
SC-73
-
BCP56T
BCP53-10T
BCP56-10T
BCP53-16T
BCP56-16T
Features and benefits
Applications
Bipolar (BJT) Transistor PNP 80V 1A 100MHz 1.8W Surface Mount SOT-223
Bipolar (BJT) Transistor PNP 80V 1A 100MHz 1.8W Surface Mount SOT-223
Bipolar (BJT) Transistor PNP 80V 1A 100MHz 1.8W Surface Mount SOT-223
BCP53T Series - 80 V, 1 A PNP medium power transistors SC-73 4-Pin Product overview: BCP53-10TF from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80 V, 1 A. Search-friendly keywords include transistor, BJT, switching, amplification, 80 V, 1 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP53-10TF can be used for catalog matching and distributor lookup.
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 863859-BCP53-10TF
Series: Automotive, AEC-Q101
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 80 V 1 A 100MHz 1.8 W Surface Mount SOT-223
Package: TO-261-4, TO-261AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: BCP53
Categories: Discrete Semiconductor Products
Case / Package: SOT-223
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Other Part Number: BCP53-10TF-ND, 1727-7731-6, 1727-7731-2, 1727-7731-1, 934070115135
TRANS PNP 80V 1A SOT223
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES
TRANS PNP 80V 1A SOT223
Bipolar Transistors - BJT Bipolar Discretes AEC-Q101
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BCP53-10TF | 1727-BCP53-10TFDKR-ND | 276-BCP53-10TF | 863859-BCP53-10TF | BCP53-10TF | 28AK6211 | BCP53-10TF | BCP53-10TF |
| Product Name | 80 V, 1 A PNP medium power transistors | Single Bipolar Transistors | 80 V 1 A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - BCP53-10TF | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Bipolar Rohs Compliant Nexperia | Single Bipolar Transistors | Bipolar Transistors - BJT |
| Package Type | SOT223; SOT223 SOT223 | SOT223; TO-261-4, TO-261AA | SOT3; SOT-223 | AEC-Q101 | TO-3 | SOT223; TO-261-4, TO-261AA | ||
| Polarity | PNP | PNP | PNP; PNP | |||||
| Transistor Grade / Operating Range | Automotive | |||||||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||||
| IC(max) | 1000 milliamps | 1000 milliamps |