BC848AW RF is an NPN small signal transistor in the SOT-23 package, rated for 200 mW power dissipation, with a collector-emitter voltage of 30 V, a collector current of 100 mA, and a junction temperature range from -55°C to +150°C. It features a DC current gain (hFE) between 420 and 800 at 5 V and 2 mA, a collector-emitter saturation voltage of up to 0.5 V, and a transition frequency of 100 MHz. The device is RoHS compliant, halogen-free, and has a matte tin lead finish. Its physical dimensions are 2.70-3.10 mm in height, 1.10-1.50 mm in width, and 0.30-0.51 mm in thickness.
Bipolar Transistors - BJT Transistor 200mW
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BC848AW RF |
| Product Name | Bipolar Transistors - BJT |