DIODES Incorporated Single Bipolar Transistors BC846A-7-F

Description
Bipolar (BJT) Transistor NPN 65V 100mA 300MHz 300mW Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 65V 100mA 300MHz 300mW Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BC846A-7FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC846A-7FDIDKR-ND
Single Bipolar Transistors BC846A-7FDIDKR-ND
Bipolar (BJT) Transistor NPN 65V 100mA 300MHz 300mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 65V 100mA 300MHz 300mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - BC846A-7FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC846A-7FDICT-ND
Single Bipolar Transistors BC846A-7FDICT-ND
Bipolar (BJT) Transistor NPN 65V 100mA 300MHz 300mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 65V 100mA 300MHz 300mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - BC846A-7FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC846A-7FDITR-ND
Single Bipolar Transistors BC846A-7FDITR-ND
Bipolar (BJT) Transistor NPN 65V 100mA 300MHz 300mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 65V 100mA 300MHz 300mW Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
65V 0.1A SOT23 Bipolar Transistor
276-BC846A-7-F
65V 0.1A SOT23 Bipolar Transistor 276-BC846A-7-F
TRANS NPN 65V 0.1A SOT23-3 Product overview: BC846A-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 0.1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 0.1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC846A-7-F can be used for catalog matching and distributor lookup.

TRANS NPN 65V 0.1A SOT23-3 Product overview: BC846A-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 0.1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 0.1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC846A-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC846A-7-F - 011091-BC846A-7-F - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC846A-7-F
011091-BC846A-7-F
TRANSISTORS - Transistors (BJT) - Single - BC846A-7-F 011091-BC846A-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 011091-BC846A-7-F Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz Transistor Polarity: NPN Family Name: BC846A Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 65V Max Vce (sat): 600mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA Typical Gain (hFE) (Min): 110 @ 2mA, 5V Maximum Power Dissipation: 300mW Alternative Parts (Cross-Reference): BC846A_R2_00001; BC846A_R1_00001; BC846A-AU T/R7; Introduction Date: February 09, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 011091-BC846A-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz
Transistor Polarity: NPN
Family Name: BC846A
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 65V
Max Vce (sat): 600mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA
Typical Gain (hFE) (Min): 110 @ 2mA, 5V
Maximum Power Dissipation: 300mW
Alternative Parts (Cross-Reference): BC846A_R2_00001; BC846A_R1_00001; BC846A-AU T/R7;
Introduction Date: February 09, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC846A-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC846A-7-F
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC846A-7-F
TRANS NPN 65V 0.1A SOT23-3

TRANS NPN 65V 0.1A SOT23-3

Supplier's Site
Single Bipolar Transistors - BC846A-7-F - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC846A-7-F
Single Bipolar Transistors BC846A-7-F
TRANS NPN 65V 0.1A SOT23-3

TRANS NPN 65V 0.1A SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC846A-7-F
Bipolar Transistors - BJT BC846A-7-F
Bipolar Transistors - BJT NPN BIPOLAR

Bipolar Transistors - BJT NPN BIPOLAR

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC846A-7FDIDKR-ND 276-BC846A-7-F 011091-BC846A-7-F BC846A-7-F BC846A-7-F BC846A-7-F
Product Name Single Bipolar Transistors 65V 0.1A SOT23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BC846A-7-F Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors Bipolar Transistors - BJT
Polarity NPN NPN NPN; NPN NPN; NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT3; SOT23; SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 100 milliamps 100 milliamps 100 milliamps
VCEO 65 volts 65 volts 65 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC846B/DG/B3,235-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
Bipolar Transistors - 1219950 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
65V 0.1A Bipolar Transistor - 277-BCM856SH6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity PNP
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
7 suppliers