Win Source Part Number: 1111297-BC847BW-TP
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Voltage - Collector Emitter Breakdown (Max): 45 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 600mV @ 5mA, 100mA
Current - Collector Cutoff (Max): 100nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 2mA, 5V
Frequency - Transition: 100MHz
Package / Case: SC-70, SOT-323
Supplier Device Package: SOT-323
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Micro Commercial Co
Other Names: Q8703319E,BC847BW-TP
Base Product Number: BC847
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz Surface Mount SOT-323
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz Surface Mount SOT-323
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz Surface Mount SOT-323
Bipolar Transistors - BJT 100mA 50V
TRANS NPN 45V 0.1A SOT323
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1111297-BC847BW-TP | BC847BW-TPTR-ND | BC847BW-TP | BC847BW-TP |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | ||
| Package Type | SOT3; SOT323 | SOT323; SC-70, SOT-323 | ||
| IC(max) | 100 milliamps | 100 milliamps | ||
| Power Gain | 200 dB |