TRANS PNP 60V 1.2A SOT-223 Product overview: BCP52 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 1.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP52 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 60V 1.2A 1.5W Surface Mount SOT-223-4
BIPOLAR TRANSISTOR, PNP, -60V; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:1.2A; Power Dissipation:1.5W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency:- RoHS Compliant: Yes
Bipolar Transistors - BJT SOT-223 PNP GP AMP
TRANS PNP 60V 1.2A SOT223-4
DISCONTINUED BY MANUFACTURER, BIPOLAR TRANSISTOR, PNP, -60V, TRANSITION FREQUENCY FT, POWER DISSIPATION PD 1.5W, DC COLLECTOR CURRENT -1.2A, DC CURRENT GAIN HFE 25HFE, NO. OF PINS 4 PINS, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
TRANS PNP 60V 1.2A SOT223-4
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | 276-BCP52 | BCP52FSTR-ND | 58K8748 | BCP52 | BCP52 | 16129864 | BCP52 |
| Product Name | 60V 1.2A Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistor, Pnp, -60V; Transistor Polarity Onsemi | Bipolar Transistors - BJT | Single Bipolar Transistors | Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP | PNP; PNP | |||
| IC(max) | 1200 milliamps | 1200 milliamps | 1200 milliamps | 1200 milliamps | |||
| VCEO | 60 volts | 60 volts | 60 volts | 60 volts | |||
| VCBO | -60 volts | ||||||
| PD | 1500 milliwatts | 1500 milliwatts |