DIODES Incorporated TRANSISTORS - Transistors (BJT) - Single - BCP5416TA BCP5416TA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 011193-BCP5416TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: NPN Family Name: BCP54-16 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 500mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 100 @ 150mA, 2V Maximum Power Dissipation: 2W Alternative Parts (Cross-Reference): BCP54-10,115; BCP54-10; BCP54-10,135; Introduction Date: April 04, 2005 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 011193-BCP5416TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: NPN Family Name: BCP54-16 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 500mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 100 @ 150mA, 2V Maximum Power Dissipation: 2W Alternative Parts (Cross-Reference): BCP54-10,115; BCP54-10; BCP54-10,135; Introduction Date: April 04, 2005 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BCP5416TA - 011193-BCP5416TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BCP5416TA
011193-BCP5416TA
TRANSISTORS - Transistors (BJT) - Single - BCP5416TA 011193-BCP5416TA
Manufacturer: Diodes Incorporated Win Source Part Number: 011193-BCP5416TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: NPN Family Name: BCP54-16 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 500mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 100 @ 150mA, 2V Maximum Power Dissipation: 2W Alternative Parts (Cross-Reference): BCP54-10,115; BCP54-10; BCP54-10,135; Introduction Date: April 04, 2005 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 011193-BCP5416TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: NPN
Family Name: BCP54-16
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 500mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 2V
Maximum Power Dissipation: 2W
Alternative Parts (Cross-Reference): BCP54-10,115; BCP54-10; BCP54-10,135;
Introduction Date: April 04, 2005
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - BCP5416TADKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCP5416TADKR-ND
Single Bipolar Transistors BCP5416TADKR-ND
Bipolar (BJT) Transistor NPN 45V 1A 150MHz 2W Surface Mount SOT-223-3

Bipolar (BJT) Transistor NPN 45V 1A 150MHz 2W Surface Mount SOT-223-3

Buy Now Datasheet
Single Bipolar Transistors - BCP5416TACT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCP5416TACT-ND
Single Bipolar Transistors BCP5416TACT-ND
Bipolar (BJT) Transistor NPN 45V 1A 150MHz 2W Surface Mount SOT-223-3

Bipolar (BJT) Transistor NPN 45V 1A 150MHz 2W Surface Mount SOT-223-3

Buy Now Datasheet
Single Bipolar Transistors - BCP5416TATR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCP5416TATR-ND
Single Bipolar Transistors BCP5416TATR-ND
Bipolar (BJT) Transistor NPN 45V 1A 150MHz 2W Surface Mount SOT-223-3

Bipolar (BJT) Transistor NPN 45V 1A 150MHz 2W Surface Mount SOT-223-3

Buy Now Datasheet
Singapore, Singapore
45V 1A Bipolar Transistor
276-BCP5416TA
45V 1A Bipolar Transistor 276-BCP5416TA
TRANS NPN 45V 1A SOT223-3 Product overview: BCP5416TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP5416TA can be used for catalog matching and distributor lookup.

TRANS NPN 45V 1A SOT223-3 Product overview: BCP5416TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP5416TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCP5416TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCP5416TA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCP5416TA
TRANS NPN 45V 1A SOT223-3

TRANS NPN 45V 1A SOT223-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BCP5416TA
Bipolar Transistors - BJT BCP5416TA
Bipolar Transistors - BJT Pwr Mid Perf Transistor SOT223 T&R 1K

Bipolar Transistors - BJT Pwr Mid Perf Transistor SOT223 T&R 1K

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
BCP5416TA
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT BCP5416TA
45V 2W 100@150mA,2V 1A NPN SOT-223-4 Bipolar Transistors - BJT ROHS

45V 2W 100@150mA,2V 1A NPN SOT-223-4 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
TRANS NPN 45V 1A SOT223 - 233-BCP5416TA - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 45V 1A SOT223
233-BCP5416TA
TRANS NPN 45V 1A SOT223 233-BCP5416TA
TRANS NPN 45V 1A SOT223

TRANS NPN 45V 1A SOT223

Supplier's Site
Trans, Npn, 45V, 1A, 2W; Transistor Polarity Diodes Inc. - 07AH3613 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 45V, 1A, 2W; Transistor Polarity Diodes Inc.
07AH3613
Trans, Npn, 45V, 1A, 2W; Transistor Polarity Diodes Inc. 07AH3613
TRANS, NPN, 45V, 1A, 2W; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:45V; Transition Frequency ft:150MHz; Power Dissipation Pd:2W; DC Collector Current:1A; DC Current Gain hFE:100hFE; Transistor Case Style:SOT-223; RoHS Compliant: Yes

TRANS, NPN, 45V, 1A, 2W; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:45V; Transition Frequency ft:150MHz; Power Dissipation Pd:2W; DC Collector Current:1A; DC Current Gain hFE:100hFE; Transistor Case Style:SOT-223; RoHS Compliant: Yes

Supplier's Site Datasheet
Single Bipolar Transistors - BCP5416TA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BCP5416TA
Single Bipolar Transistors BCP5416TA
TRANS NPN 45V 1A SOT223-3

TRANS NPN 45V 1A SOT223-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 011193-BCP5416TA BCP5416TADKR-ND 276-BCP5416TA BCP5416TA BCP5416TA BCP5416TA 233-BCP5416TA 07AH3613 BCP5416TA
Product Name TRANSISTORS - Transistors (BJT) - Single - BCP5416TA Single Bipolar Transistors 45V 1A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT TRANS NPN 45V 1A SOT223 Trans, Npn, 45V, 1A, 2W; Transistor Polarity Diodes Inc. Single Bipolar Transistors
Polarity NPN; NPN NPN NPN NPN NPN; NPN NPN NPN; NPN
Package Type SOT3; SOT-223 SOT223; TO-261-4, TO-261AA Tape & Reel (TR) SOT223 TO-3; SOT223 SOT223; TO-261-4, TO-261AA
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 1000 milliamps 1000 milliamps 1000 milliamps 1000 milliamps
VCEO 45 volts 45 volts 45 volts 45 volts
Unlock Full Specs
to access all available technical data