45 V, 100 mA PNP/PNP matched double transistors in an ultra small DFN1010B-6 (SOT1216) leadless SMD package with a height of 0.37 mm. The device features current gain matching and base-emitter voltage matching, with a current gain matching ratio of 0.95 to 1.05 and base-emitter voltage matching of up to 2 mV. It is AEC-Q101 qualified for automotive applications. Applications include current mirrors and differential amplifiers. The NPN/NPN complement is BCM847QAS.
PNP/PNP matched double transistors in an ultra small DFN1010B-6 (SOT1216) leadless Surface-Mounted Device (SMD) plastic package.
NPN/NPN complement: BCM847QAS
Features and benefits
Applications
Win Source Part Number: 1377224-BCM857QASZ
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: 6-XFDFN Exposed Pad
Supplier Device Package: DFN1010B-6
Base Product Number: BCM857
Mounting Type: Surface Mount
HTSUS: 8541.21.0075
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: 2 PNP (Dual) Matched Pair
Current - Collector (Ic) (Max): 100mA
Voltage - Collector Emitter Breakdown (Max): 45V
DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 2mA, 5V
Vce Saturation (Max) @ Ib, Ic: 400mV @ 5mA, 100mA
Current - Collector Cutoff (Max): 15nA (ICBO)
Frequency - Transition: 175MHz
Power - Max: 350mW
Bipolar (BJT) Transistor Array 2 PNP (Dual) Matched Pair 45V 100mA 175MHz 350mW Surface Mount DFN1010B-6
Bipolar (BJT) Transistor Array 2 PNP (Dual) Matched Pair 45V 100mA 175MHz 350mW Surface Mount DFN1010B-6
Bipolar (BJT) Transistor Array 2 PNP (Dual) Matched Pair 45V 100mA 175MHz 350mW Surface Mount DFN1010B-6
TRANS 2PNP 45V 0.1A DFN1010B-6 Product overview: BCM857QASZ from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BCM857QASZ can be used for catalog matching and distributor lookup.
TRANS 2PNP 45V 0.1A DFN1010B-6
TRANS 2PNP 45V 0.1A DFN1010B-6
Bipolar Transistors - BJT BCM857QAS DFN1010B-6
TRANS ARRAY, AEC-Q101, DUAL PNP, -45V ROHS COMPLIANT: YES
| Nexperia B.V. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | BCM857QASZ | 1377224-BCM857QASZ | 1727-7832-2-ND | 277-BCM857QASZ | BCM857QASZ | BCM857QASZ | BCM857QASZ | 99AC8888 |
| Product Name | 45 V, 100 mA PNP/PNP matched double transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays | Bipolar Transistor Arrays | 45V 0.1A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor Arrays | Bipolar Transistors - BJT | Trans Array, Aec-Q101, Dual Pnp, -45V Rohs Compliant Nexperia |
| Package Type | SOT1216 SOT1216 | SOT3 | 6-XFDFN Exposed Pad | Tape & Reel (TR) | AEC-Q101 | 6-XFDFN Exposed Pad | TO-3 | |
| Polarity | PNP | PNP | PNP | 2 PNP (Dual) Matched Pair; PNP | PNP | |||
| Transistor Grade / Operating Range | Automotive | |||||||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps |