DIODES Incorporated 45V 0.1A Bipolar Transistor BC847BW-7-F

Description
TRANS NPN 45V 0.1A SOT323 Product overview: BC847BW-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC847BW-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 45V 0.1A SOT323 Product overview: BC847BW-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC847BW-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
45V 0.1A Bipolar Transistor
276-BC847BW-7-F
45V 0.1A Bipolar Transistor 276-BC847BW-7-F
TRANS NPN 45V 0.1A SOT323 Product overview: BC847BW-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC847BW-7-F can be used for catalog matching and distributor lookup.

TRANS NPN 45V 0.1A SOT323 Product overview: BC847BW-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC847BW-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - BC847BW-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC847BW-FDIDKR-ND
Single Bipolar Transistors BC847BW-FDIDKR-ND
Bipolar (BJT) Transistor NPN 45V 100mA 300MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor NPN 45V 100mA 300MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Single Bipolar Transistors - BC847BW-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC847BW-FDITR-ND
Single Bipolar Transistors BC847BW-FDITR-ND
Bipolar (BJT) Transistor NPN 45V 100mA 300MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor NPN 45V 100mA 300MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Single Bipolar Transistors - BC847BW-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC847BW-FDICT-ND
Single Bipolar Transistors BC847BW-FDICT-ND
Bipolar (BJT) Transistor NPN 45V 100mA 300MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor NPN 45V 100mA 300MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC847BW-7-F - 011119-BC847BW-7-F - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC847BW-7-F
011119-BC847BW-7-F
TRANSISTORS - Transistors (BJT) - Single - BC847BW-7-F 011119-BC847BW-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 011119-BC847BW-7-F Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-323 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 600mV @ 5mA, 100mA Collector Cut-off Current(Max): 20nA (ICBO) Typical Gain (hFE) (Min): 200 @ 2mA, 5V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 011119-BC847BW-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-323
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 600mV @ 5mA, 100mA
Collector Cut-off Current(Max): 20nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 2mA, 5V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC847BW-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC847BW-7-F
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC847BW-7-F
TRANS NPN 45V 0.1A SOT323

TRANS NPN 45V 0.1A SOT323

Supplier's Site
Single Bipolar Transistors - BC847BW-7-F - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC847BW-7-F
Single Bipolar Transistors BC847BW-7-F
TRANS NPN 45V 0.1A SOT323

TRANS NPN 45V 0.1A SOT323

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC847BW-7-F
Bipolar Transistors - BJT BC847BW-7-F
Bipolar Transistors - BJT BIPOLAR TRANSISTOR NPN SOT-323

Bipolar Transistors - BJT BIPOLAR TRANSISTOR NPN SOT-323

Buy Now Datasheet
Transistor, Npn, 45V, 100Ma, 200Mw, Sot-323; Transistor Polarity Diodes Inc. - 51R6394 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 45V, 100Ma, 200Mw, Sot-323; Transistor Polarity Diodes Inc.
51R6394
Transistor, Npn, 45V, 100Ma, 200Mw, Sot-323; Transistor Polarity Diodes Inc. 51R6394
TRANSISTOR, NPN, 45V, 100mA, 200mW, SOT-323; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:200mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

TRANSISTOR, NPN, 45V, 100mA, 200mW, SOT-323; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:200mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
BC847BW-7-F
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT BC847BW-7-F
45V 200mW 200@2mA,5V 100mA NPN SOT-323-3 Bipolar Transistors - BJT ROHS

45V 200mW 200@2mA,5V 100mA NPN SOT-323-3 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-BC847BW-7-F BC847BW-FDIDKR-ND 011119-BC847BW-7-F BC847BW-7-F BC847BW-7-F BC847BW-7-F 51R6394 BC847BW-7-F
Product Name 45V 0.1A Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BC847BW-7-F Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors Bipolar Transistors - BJT Transistor, Npn, 45V, 100Ma, 200Mw, Sot-323; Transistor Polarity Diodes Inc. Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
Polarity NPN NPN NPN; NPN NPN; NPN NPN NPN
Package Type Tape & Reel (TR) SOT323; SC-70, SOT-323 SOT3; SOT323; SOT-323 SOT323; SC-70, SOT-323 TO-3; SOT3; SOT323 SOT323
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 100 milliamps 100 milliamps 100 milliamps 100 milliamps
VCEO 45 volts 45 volts 45 volts 45 volts
Unlock Full Specs
to access all available technical data