NPN BJT Transistor, 30V, 100mA, 100MHz, SC-70 Product overview: BC848BWT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100mA, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 100mA, 100MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC848BWT1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 011133-BC848BWT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-3 (SOT323)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 600mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 2mA, 5V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor NPN 30V 100mA 100MHz 150mW Surface Mount SC-70-3 (SOT323)
Bipolar (BJT) Transistor NPN 30V 100mA 100MHz 150mW Surface Mount SC-70-3 (SOT323)
Bipolar (BJT) Transistor NPN 30V 100mA 100MHz 150mW Surface Mount SC-70-3 (SOT323)
Bipolar Transistors - BJT 100mA 30V NPN
TRANS NPN 30V 0.1A SC70-3
TRANS NPN 30V 0.1A SC70-3
Bipolar - RF Transistor, NPN, 30 V, 100 MHz, 150 mW, 100 mA, 200 RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-BC848BWT1G | 011133-BC848BWT1G | BC848BWT1GOSTR-ND | BC848BWT1G | BC848BWT1G | BC848BWT1G | 90W4263 |
| Product Name | 30V 100mA 100MHz Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - BC848BWT1G | Single Bipolar Transistors | Bipolar Transistors - BJT | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Rf Transistor, Npn, 30 V, 100 Mhz, 150 Mw, 100 Ma, 200 Rohs Compliant Onsemi |
| Polarity | NPN | NPN; NPN | NPN | NPN; NPN | NPN | ||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | ||||
| VCEO | 30 volts | 30 volts | 30 volts | ||||
| VCBO | 30 volts | ||||||
| fT | 100 MHz |