NPN medium power transistors in a SOT223 (SC-73) surface-mounted plastic package, rated for a collector-emitter voltage of 45 V and a continuous collector current of 1 A, with a peak collector current of 2 A. The device supports power dissipation up to 1.8 W under optimized PCB conditions and operates within a junction temperature range of -55 °C to 150 °C. It is AEC-Q101 qualified for automotive applications.
NPN medium power transistors in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package.
Table 1. Table 1. Product Overview
Type number
-
Package
-
PNP complement
Nexperia
-
JEITA
-
JEDEC
BCP54T
SOT223
SC-73
-
BCP51T
BCP54-10T
BCP51-10T
BCP54-16T
BCP51-16T
Features and benefits
Applications
TRANS NPN 45V 1A SOT-223
Bipolar (BJT) Transistor NPN 45V 1A 155MHz 1.3W Surface Mount SOT-223
TRANS NPN 45V 1A SOT-223
Power Bipolar Transistor
TRANS, AEC-Q101, NPN, 45V, 1A, 1.3W ROHS COMPLIANT: YES
BCP54T/SOT223/SC-73
Bipolar Transistors - BJT BCP54T_SER - 45 V, 1 A NPN medium power transistors
| Nexperia B.V. | DigiKey | Rochester Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Power MOSFET | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BCP54TF | 1727-BCP54TFCT-ND | BCP54TF | 23AH2907 | BCP54TF | BCP54TF |
| Product Name | 45 V, 1 A NPN medium power transistors | Single Bipolar Transistors | Trans, Aec-Q101, Npn, 45V, 1A, 1.3W Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | |
| Package Type | SOT223; SOT223 SOT223 | SOT223; TO-261-4, TO-261AA | SOT223 | TO-3 | SOT223; SOT-223 | |
| Polarity | NPN | NPN | ||||
| Transistor Grade / Operating Range | Automotive | |||||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR) |