NPN small signal transistor in a SOT-23 package measuring 2.70 to 3.10 mm in length, 1.10 to 1.50 mm in width, and 0.30 to 0.51 mm in thickness. It has a maximum power dissipation of 200 mW, collector-base voltage of 80 V, collector-emitter voltage of 65 V, and emitter-base voltage of 6 V. The device supports collector current up to 100 mA, with a DC current gain (hFE) ranging from 110 to 220 at 5 V and 2 mA, and a transition frequency of 100 MHz. It is RoHS compliant, lead-free, halogen-free per IEC 61249-2-21, and rated for junction and storage temperatures from -55°C to +150°C. The part is surface mount and moisture sensitive level 1.
Bipolar Transistors - BJT Transistor 200mW
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BC846A RFG |
| Product Name | Bipolar Transistors - BJT |