DIODES Incorporated Single Bipolar Transistors BC856B-7-F

Description
Bipolar (BJT) Transistor PNP 65V 100mA 200MHz 300mW Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 65V 100mA 200MHz 300mW Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BC856B-7FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC856B-7FDICT-ND
Single Bipolar Transistors BC856B-7FDICT-ND
Bipolar (BJT) Transistor PNP 65V 100mA 200MHz 300mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 65V 100mA 200MHz 300mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - BC856B-7FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC856B-7FDITR-ND
Single Bipolar Transistors BC856B-7FDITR-ND
Bipolar (BJT) Transistor PNP 65V 100mA 200MHz 300mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 65V 100mA 200MHz 300mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - BC856B-7FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC856B-7FDIDKR-ND
Single Bipolar Transistors BC856B-7FDIDKR-ND
Bipolar (BJT) Transistor PNP 65V 100mA 200MHz 300mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 65V 100mA 200MHz 300mW Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC856B-7-F - 011142-BC856B-7-F - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC856B-7-F
011142-BC856B-7-F
TRANSISTORS - Transistors (BJT) - Single - BC856B-7-F 011142-BC856B-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 011142-BC856B-7-F Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: PNP Family Name: BC856B Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 65V Max Vce (sat): 650mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA Typical Gain (hFE) (Min): 220 @ 2mA, 5V Maximum Power Dissipation: 300mW Alternative Parts (Cross-Reference): BC856A_NL; BC856B_D87Z; BC856AMTF; BC856C; Introduction Date: March 23, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 011142-BC856B-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: PNP
Family Name: BC856B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 65V
Max Vce (sat): 650mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA
Typical Gain (hFE) (Min): 220 @ 2mA, 5V
Maximum Power Dissipation: 300mW
Alternative Parts (Cross-Reference): BC856A_NL; BC856B_D87Z; BC856AMTF; BC856C;
Introduction Date: March 23, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
65V 0.1A SOT23 Bipolar Transistor
276-BC856B-7-F
65V 0.1A SOT23 Bipolar Transistor 276-BC856B-7-F
TRANS PNP 65V 0.1A SOT23-3 Product overview: BC856B-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 0.1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 0.1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC856B-7-F can be used for catalog matching and distributor lookup.

TRANS PNP 65V 0.1A SOT23-3 Product overview: BC856B-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 0.1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 0.1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC856B-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistor, Pnp, Sot23; Transistor Polarity Diodes Inc. - 51R6401 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, Sot23; Transistor Polarity Diodes Inc.
51R6401
Transistor, Pnp, Sot23; Transistor Polarity Diodes Inc. 51R6401
TRANSISTOR, PNP, SOT23; Transistor Polarity:PNP; Collector Emitter Voltage Max:65V; Continuous Collector Current:100mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:200MHz RoHS Compliant: Yes

TRANSISTOR, PNP, SOT23; Transistor Polarity:PNP; Collector Emitter Voltage Max:65V; Continuous Collector Current:100mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:200MHz RoHS Compliant: Yes

Supplier's Site
Single Bipolar Transistors - BC856B-7-F - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC856B-7-F
Single Bipolar Transistors BC856B-7-F
TRANS PNP 65V 0.1A SOT23-3

TRANS PNP 65V 0.1A SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC856B-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC856B-7-F
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC856B-7-F
TRANS PNP 65V 0.1A SOT23-3

TRANS PNP 65V 0.1A SOT23-3

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
BC856B-7-F
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT BC856B-7-F
65V 300mW 220@2mA,5V 100mA PNP SOT-23 Bipolar Transistors - BJT ROHS

65V 300mW 220@2mA,5V 100mA PNP SOT-23 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC856B-7-F
Bipolar Transistors - BJT BC856B-7-F
Bipolar Transistors - BJT PNP BIPOLAR

Bipolar Transistors - BJT PNP BIPOLAR

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC856B-7FDICT-ND 011142-BC856B-7-F 276-BC856B-7-F 51R6401 BC856B-7-F BC856B-7-F BC856B-7-F BC856B-7-F
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BC856B-7-F 65V 0.1A SOT23 Bipolar Transistor Transistor, Pnp, Sot23; Transistor Polarity Diodes Inc. Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Bipolar Transistors - BJT
Polarity PNP PNP; PNP PNP PNP PNP; PNP PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 Tape & Reel (TR) TO-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23
Packing Method Tape Reel; Reel - TR Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 100 milliamps 100 milliamps 100 milliamps 100 milliamps 100 milliamps
VCEO 65 volts 65 volts 65 volts 65 volts 65 volts
Unlock Full Specs
to access all available technical data