PNP medium power transistors in a SOT223 (SC73) surface-mounted plastic package, rated for a collector-emitter voltage of -60 V, a continuous collector current of -1 A, and a peak collector current of -2 A. The devices are AEC-Q101 qualified and support power dissipation up to 1.8 W under specific PCB mounting conditions. They are suitable for linear voltage regulators, MOSFET drivers, high-side switches, power management, and amplifiers.
PNP medium power transistors in a medium power SOT223 (SC73) Surface-Mounted Device (SMD) plastic package.
Table 1.Product overview
Type number
-
Package
-
NPN comlement
Nexperia
-
JEDEC
-
BCP52T
SOT223
SC-73
BCP55T
BCP52-10T
BCP55-10T
BCP52-16T
BCP55-16T
Features and benefits
Applications
Power Bipolar Transistor
Bipolar (BJT) Transistor PNP 60V 1A 140MHz 1.3W Surface Mount SOT-223
TRANS PNP 60V 1A SOT-223
TRANS PNP 60V 1A SOT-223
TRANS, AEC-Q101, PNP, -60V, -1A, 1.3W ROHS COMPLIANT: YES
BCP52T/SOT223/SC-73
Bipolar Transistors - BJT BCP52T_SER - 60 V, 1 A PNP medium power transistors
| Nexperia B.V. | Rochester Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Power MOSFET | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BCP52TF | BCP52TF | 1727-BCP52TFTR-ND | 23AH2904 | BCP52TF | BCP52TF |
| Product Name | 60 V, 1 A PNP medium power transistors | Single Bipolar Transistors | Trans, Aec-Q101, Pnp, -60V, -1A, 1.3W Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | |
| Package Type | SOT223; SOT223 SOT223 | SOT223 | SOT223; TO-261-4, TO-261AA | TO-3 | SOT223; SOT-223 | |
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| Polarity | PNP | PNP | ||||
| Transistor Grade / Operating Range | Automotive |