Small Signal Bipolar Transistor, 0.1A I(C), 65V V(BR)CEO, 2-Element, PNP, Silicon
TRANS 2PNP 65V 0.1A SOT363 Product overview: BC856SH6327XTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 0.1A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC856SH6327XTSA1
Bipolar (BJT) Transistor Array 2 PNP (Dual) 65V 100mA 250MHz 250mW Surface Mount PG-SOT363-6
Win Source Part Number: 964431-BC856SH6327XT
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 250mW
Voltage - Collector Emitter Breakdown (Max): 65V
Current - Collector (Ic) (Max): 100mA
Transistor Type: 2 PNP (Dual)
Vce Saturation (Max) @ Ib, Ic: 650mV @ 5mA, 100mA
Current - Collector Cutoff (Max): 15nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 2mA, 5V
Frequency - Transition: 250MHz
Package / Case: 6-VSSOP, SC-88, SOT-363
Supplier Device Package: PG-SOT363-PO
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): MUN5237DW1T1; MUN5235DW1T1; MUN5216DW1T1; MUN5212DW1T1; SBC847BPDW1T3G; DIMD10A-7BC 856S; BC 856S H6327; BC856S; BC856S H6327; BC856SH6327; SP000747446;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: Infineon Technologies
Other Names: BC 856S H6327-ND,BC 856S H6327,BC856SH6327XTS
Base Product Number: BC856
Product Status: Not For New Designs
TRANS 2PNP 65V 0.1A SOT363
TRANS 2PNP 65V 0.1A SOT363
Bipolar Transistors - BJT AF TRANSISTOR
TRANS, PNP, DUAL, -65V, SOT363; Transistor Polarity:Dual PNP; Collector Emitter Voltage V(br)ceo:-65V; Power Dissipation Pd:250mW; DC Collector Current:-100mA; DC Current Gain hFE:200hFE; Transistor Case Style:SOT-363; No. of RoHS Compliant: Yes
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | BC856SH6327XTSA1 | 277-BC856SH6327XTSA1 | 448-BC856SH6327XTSA1TR-ND | 964431-BC856SH6327XTSA1 | BC856SH6327XTSA1 | BC856SH6327XTSA1 | BC856SH6327XTSA1 | 03AJ0047 |
| Product Name | 65V 0.1A Bipolar Transistor | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor Arrays | Bipolar Transistors - BJT | Trans, Pnp, Dual, -65V, Sot363; Transistor Polarity Infineon | |
| Polarity | PNP | PNP | PNP | PNP | 2 PNP (Dual); PNP | PNP | ||
| Package Type | PG-SOT363-6 | Tape & Reel (TR) | 6-VSSOP, SC-88, SOT-363 | SOT3 | PG-SOT363-PO | 6-VSSOP, SC-88, SOT-363 | TO-3; SOT3 | |
| Packing Method | Tape Reel; Tape & Reel | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |||||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | 100 milliamps | ||||
| VCEO | 65 volts | 65 volts | 65 volts |