onsemi Single Bipolar Transistors BC847CLT1G

Description
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)
Request a Quote
Description
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BC847CLT1G is a general-purpose NPN silicon transistor designed for various applications, including industrial and automotive uses. It features a maximum collector-emitter voltage (VCEO) of 45V and a maximum collector current of 100mA, making it suitable for low to moderate power applications. The transistor has a typical DC current gain (hFE) of 420 at 2mA and 5V, indicating good amplification capabilities. This device is housed in a compact SOT-23 package, which is suitable for surface mount technology (SMT). It operates over a wide temperature range of -55°C to +150°C, ensuring reliability in diverse environmental conditions. The BC847CLT1G is also RoHS compliant and free from halogens, making it a suitable choice for environmentally conscious designs. With a maximum power dissipation of 300mW, it is capable of handling moderate thermal loads. Engineers considering this transistor should note its low collector cut-off current of 15nA, which contributes to its efficiency in low-power applications. Overall, the BC847CLT1G is a versatile component for various electronic designs requiring reliable switching and amplification.

Datasheet Summary
Powered by GS/AI

The BC847CLT1G is a general-purpose NPN silicon transistor designed for various applications, including industrial and automotive uses. It features a maximum collector-emitter voltage (VCEO) of 45V and a maximum collector current of 100mA, making it suitable for low to moderate power applications. The transistor has a typical DC current gain (hFE) of 420 at 2mA and 5V, indicating good amplification capabilities. This device is housed in a compact SOT-23 package, which is suitable for surface mount technology (SMT). It operates over a wide temperature range of -55°C to +150°C, ensuring reliability in diverse environmental conditions. The BC847CLT1G is also RoHS compliant and free from halogens, making it a suitable choice for environmentally conscious designs. With a maximum power dissipation of 300mW, it is capable of handling moderate thermal loads. Engineers considering this transistor should note its low collector cut-off current of 15nA, which contributes to its efficiency in low-power applications. Overall, the BC847CLT1G is a versatile component for various electronic designs requiring reliable switching and amplification.

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BC847CLT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC847CLT1GOSDKR-ND
Single Bipolar Transistors BC847CLT1GOSDKR-ND
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - BC847CLT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC847CLT1GOSCT-ND
Single Bipolar Transistors BC847CLT1GOSCT-ND
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - BC847CLT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC847CLT1GOSTR-ND
Single Bipolar Transistors BC847CLT1GOSTR-ND
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
 - BC847CLT1G - Rochester Electronics
Newburyport, MA, United States
NPN Bipolar Transistor

NPN Bipolar Transistor

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC847CLT1G - 011124-BC847CLT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC847CLT1G
011124-BC847CLT1G
TRANSISTORS - Transistors (BJT) - Single - BC847CLT1G 011124-BC847CLT1G
Manufacturer: ON Semiconductor Win Source Part Number: 011124-BC847CLT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 600mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 420 @ 2mA, 5V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Automotive

Manufacturer: ON Semiconductor
Win Source Part Number: 011124-BC847CLT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 600mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 420 @ 2mA, 5V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Automotive

Buy Now Datasheet
Singapore, Singapore
45V 100mA 100MHz SOT-23 Bipolar Transistor
276-BC847CLT1G
45V 100mA 100MHz SOT-23 Bipolar Transistor 276-BC847CLT1G
NPN BJT, 45V VCEO, 100mA IC, 100MHz, SOT-23 Product overview: BC847CLT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 100mA, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 100mA, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC847CLT1G can be used for catalog matching and distributor lookup.

NPN BJT, 45V VCEO, 100mA IC, 100MHz, SOT-23 Product overview: BC847CLT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 100mA, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 100mA, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC847CLT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC847CLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC847CLT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC847CLT1G
TRANS NPN 45V 0.1A SOT23-3

TRANS NPN 45V 0.1A SOT23-3

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
BC847CLT1G
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT BC847CLT1G
45V 300mW 420@2mA,5V 100mA NPN SOT-23 Bipolar Transistors - BJT ROHS

45V 300mW 420@2mA,5V 100mA NPN SOT-23 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Bipolar Transistor, Npn, 45V Sot-23; Transistor Polarity Onsemi - 88H4569 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 45V Sot-23; Transistor Polarity Onsemi
88H4569
Bipolar Transistor, Npn, 45V Sot-23; Transistor Polarity Onsemi 88H4569
BIPOLAR TRANSISTOR, NPN, 45V SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 45V SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

Supplier's Site
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 45 V, 100 Mhz, 300 Mw, 100 Ma, 100 Rohs Compliant Onsemi - 58M4031 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 45 V, 100 Mhz, 300 Mw, 100 Ma, 100 Rohs Compliant Onsemi
58M4031
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 45 V, 100 Mhz, 300 Mw, 100 Ma, 100 Rohs Compliant Onsemi 58M4031
Bipolar (BJT) Single Transistor, General Purpose, NPN, 45 V, 100 MHz, 300 mW, 100 mA, 100 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, General Purpose, NPN, 45 V, 100 MHz, 300 mW, 100 mA, 100 RoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 45 V, 100 Mhz, 300 Mw, 100 Ma, 420 Rohs Compliant Onsemi - 94W7539 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 45 V, 100 Mhz, 300 Mw, 100 Ma, 420 Rohs Compliant Onsemi
94W7539
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 45 V, 100 Mhz, 300 Mw, 100 Ma, 420 Rohs Compliant Onsemi 94W7539
Bipolar (BJT) Single Transistor, General Purpose, NPN, 45 V, 100 MHz, 300 mW, 100 mA, 420 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, General Purpose, NPN, 45 V, 100 MHz, 300 mW, 100 mA, 420 RoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar Transistor, Npn, 45V Sot-23, Full Reel; Transistor Polarity Onsemi - 85W3117 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 45V Sot-23, Full Reel; Transistor Polarity Onsemi
85W3117
Bipolar Transistor, Npn, 45V Sot-23, Full Reel; Transistor Polarity Onsemi 85W3117
BIPOLAR TRANSISTOR, NPN, 45V SOT-23, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:45V; DC Collector Current:100mA; Power Dissipation Pd:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 45V SOT-23, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:45V; DC Collector Current:100mA; Power Dissipation Pd:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Single Bipolar Transistors - BC847CLT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC847CLT1G
Single Bipolar Transistors BC847CLT1G
TRANS NPN 45V 0.1A SOT23-3

TRANS NPN 45V 0.1A SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC847CLT1G
Bipolar Transistors - BJT BC847CLT1G
Bipolar Transistors - BJT 100mA 50V NPN

Bipolar Transistors - BJT 100mA 50V NPN

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC847CLT1GOSDKR-ND BC847CLT1G 011124-BC847CLT1G 276-BC847CLT1G BC847CLT1G BC847CLT1G 88H4569 58M4031 85W3117 BC847CLT1G BC847CLT1G
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BC847CLT1G 45V 100mA 100MHz SOT-23 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Bipolar Transistor, Npn, 45V Sot-23; Transistor Polarity Onsemi Bipolar (Bjt) Single Transistor, General Purpose, Npn, 45 V, 100 Mhz, 300 Mw, 100 Ma, 100 Rohs Compliant Onsemi Bipolar Transistor, Npn, 45V Sot-23, Full Reel; Transistor Polarity Onsemi Single Bipolar Transistors Bipolar Transistors - BJT
Polarity NPN NPN NPN; NPN NPN NPN NPN NPN NPN NPN; NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23 (TO-236) 3 LEAD SOT3; SOT23; SOT-23-3 (TO-236) SOT23 TO-3; SOT23 TO-3 TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 100 milliamps 100 milliamps 100 milliamps 100 milliamps 100 milliamps 100 milliamps
VCEO 45 volts 45 volts 45 volts 45 volts 45 volts
Unlock Full Specs
to access all available technical data