onsemi Bipolar Transistor Arrays BC847BPDW1T2G

Description
Bipolar (BJT) Transistor Array NPN, PNP 45V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor Array NPN, PNP 45V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays - BC847BPDW1T2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
BC847BPDW1T2GOSCT-ND
Bipolar Transistor Arrays BC847BPDW1T2GOSCT-ND
Bipolar (BJT) Transistor Array NPN, PNP 45V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Bipolar (BJT) Transistor Array NPN, PNP 45V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Bipolar Transistor Arrays - BC847BPDW1T2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
BC847BPDW1T2GOSTR-ND
Bipolar Transistor Arrays BC847BPDW1T2GOSTR-ND
Bipolar (BJT) Transistor Array NPN, PNP 45V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Bipolar (BJT) Transistor Array NPN, PNP 45V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Bipolar Transistor Arrays - BC847BPDW1T2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
BC847BPDW1T2GOSDKR-ND
Bipolar Transistor Arrays BC847BPDW1T2GOSDKR-ND
Bipolar (BJT) Transistor Array NPN, PNP 45V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Bipolar (BJT) Transistor Array NPN, PNP 45V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Bipolar Transistors - 1844176 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1844176
Bipolar Transistors 1844176
SS SC88 GP XSTR DUAL 45V

SS SC88 GP XSTR DUAL 45V

Supplier's Site
Bipolar Transistors - 1844732P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1844732P
Bipolar Transistors 1844732P
SS SC88 GP XSTR DUAL 45V

SS SC88 GP XSTR DUAL 45V

Supplier's Site
Bipolar Transistors - 1844732 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1844732
Bipolar Transistors 1844732
SS SC88 GP XSTR DUAL 45V

SS SC88 GP XSTR DUAL 45V

Supplier's Site
Singapore, Singapore
100 mA 45 V Bipolar Transistor
277-BC847BPDW1T2G
100 mA 45 V Bipolar Transistor 277-BC847BPDW1T2G
100 mA 45 V, Co-packaged NPN and PNP Bipolar Junction Transistor, SC-88/SC70-6/SOT-363 6 LEAD, 3000-REEL Product overview: BC847BPDW1T2G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 mA, 45 V. Search-friendly keywords include transistor, BJT, switching, amplification, 100 mA, 45 V, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC847BPDW1T2G can be used for catalog matching and distributor lookup.

100 mA 45 V, Co-packaged NPN and PNP Bipolar Junction Transistor, SC-88/SC70-6/SOT-363 6 LEAD, 3000-REEL Product overview: BC847BPDW1T2G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 mA, 45 V. Search-friendly keywords include transistor, BJT, switching, amplification, 100 mA, 45 V, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC847BPDW1T2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC847BPDW1T2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC847BPDW1T2G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC847BPDW1T2G
TRANS NPN/PNP 45V 0.1A SOT363

TRANS NPN/PNP 45V 0.1A SOT363

Supplier's Site
Transistor Array, Aec-Q101, Npn/pnp, 45V; Transistor Polarity Onsemi - 13AC3351 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Array, Aec-Q101, Npn/pnp, 45V; Transistor Polarity Onsemi
13AC3351
Transistor Array, Aec-Q101, Npn/pnp, 45V; Transistor Polarity Onsemi 13AC3351
TRANSISTOR ARRAY, AEC-Q101, NPN/PNP, 45V; Transistor Polarity:NPN, PNP; Collector Emitter Voltage V(br)ceo:45V; DC Collector Current:100mA; Power Dissipation Pd:380mW; DC Current Gain hFE:200hFE; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR ARRAY, AEC-Q101, NPN/PNP, 45V; Transistor Polarity:NPN, PNP; Collector Emitter Voltage V(br)ceo:45V; DC Collector Current:100mA; Power Dissipation Pd:380mW; DC Current Gain hFE:200hFE; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Transistor Array, Aec-Q101, Npn/pnp, 45V; Transistor Polarity Onsemi - 85AC1469 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Array, Aec-Q101, Npn/pnp, 45V; Transistor Polarity Onsemi
85AC1469
Transistor Array, Aec-Q101, Npn/pnp, 45V; Transistor Polarity Onsemi 85AC1469
TRANSISTOR ARRAY, AEC-Q101, NPN/PNP, 45V; Transistor Polarity:NPN, PNP; Collector Emitter Voltage V(br)ceo:45V; Power Dissipation Pd:380mW; DC Collector Current:100mA; DC Current Gain hFE:200hFE; Transistor Case Style:SOT-363; No. ofRoHS Compliant: Yes

TRANSISTOR ARRAY, AEC-Q101, NPN/PNP, 45V; Transistor Polarity:NPN, PNP; Collector Emitter Voltage V(br)ceo:45V; Power Dissipation Pd:380mW; DC Collector Current:100mA; DC Current Gain hFE:200hFE; Transistor Case Style:SOT-363; No. ofRoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar Transistor Arrays - BC847BPDW1T2G - ODG (Origin Data Global)
Shenzhen, China
Bipolar Transistor Arrays
BC847BPDW1T2G
Bipolar Transistor Arrays BC847BPDW1T2G
TRANS NPN/PNP 45V 0.1A SOT363

TRANS NPN/PNP 45V 0.1A SOT363

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC847BPDW1T2G
Bipolar Transistors - BJT BC847BPDW1T2G
Bipolar Transistors - BJT 45V 100mA DUAL

Bipolar Transistors - BJT 45V 100mA DUAL

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC847BPDW1T2GOSCT-ND 1844176 1844732P 277-BC847BPDW1T2G BC847BPDW1T2G 13AC3351 85AC1469 BC847BPDW1T2G BC847BPDW1T2G
Product Name Bipolar Transistor Arrays Bipolar Transistors Bipolar Transistors 100 mA 45 V Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor Array, Aec-Q101, Npn/pnp, 45V; Transistor Polarity Onsemi Transistor Array, Aec-Q101, Npn/pnp, 45V; Transistor Polarity Onsemi Bipolar Transistor Arrays Bipolar Transistors - BJT
Polarity NPN; PNP NPN; PNP NPN; PNP NPN; PNP NPN; PNP NPN, PNP; NPN; PNP
Package Type 6-TSSOP, SC-88, SOT-363 Sot-363 SOT-363 TO-3 TO-3; SOT3 6-TSSOP, SC-88, SOT-363
Number of units in IC 2
IC(max) 100 milliamps 100 milliamps 100 milliamps
VCEO 45 volts 45 volts 45 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.05A Bipolar Transistor - 283-CA3046 - ERSAELECTRONICS PTE. LTD.
View Details
3 suppliers
Bipolar Transistors - 1660391 - RS Components, Ltd.
Specs
Polarity PNP
Package Type Sot-89
Number of units in IC 1
View Details
45 V, 500 mA NPN general-purpose transistors - BC817-16QBZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) 500 milliamps
VCEO 45 volts
View Details
5 suppliers
30V 0.1A Bipolar Transistor - 283-BC848BWE6327 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity NPN
Package Type Tape and Reel
Packing Method Tape and Reel
View Details
2 suppliers