onsemi TRANSISTORS - Transistors (BJT) - Single - BC847AWT1G BC847AWT1G

Description
NPN Bipolar Transistor
Request a Quote Datasheet
Description
NPN Bipolar Transistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BC847AWT1G - Rochester Electronics
Newburyport, MA, United States
NPN Bipolar Transistor

NPN Bipolar Transistor

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC847AWT1G - 096322-BC847AWT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC847AWT1G
096322-BC847AWT1G
TRANSISTORS - Transistors (BJT) - Single - BC847AWT1G 096322-BC847AWT1G
Manufacturer: ON Semiconductor Win Source Part Number: 096322-BC847AWT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 600mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 110 @ 2mA, 5V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 096322-BC847AWT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 600mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 110 @ 2mA, 5V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
45V 100mA 100MHz Bipolar Transistor
276-BC847AWT1G
45V 100mA 100MHz Bipolar Transistor 276-BC847AWT1G
NPN BJT Transistor, 45V VCEO, 100mA IC, 100MHz, SC-70 Product overview: BC847AWT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 100mA, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 100mA, 100MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC847AWT1G can be used for catalog matching and distributor lookup.

NPN BJT Transistor, 45V VCEO, 100mA IC, 100MHz, SC-70 Product overview: BC847AWT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 100mA, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 100mA, 100MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC847AWT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - BC847AWT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC847AWT1GOSDKR-ND
Single Bipolar Transistors BC847AWT1GOSDKR-ND
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 150mW Surface Mount SC-70-3 (SOT323)

Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 150mW Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Single Bipolar Transistors - BC847AWT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC847AWT1GOSTR-ND
Single Bipolar Transistors BC847AWT1GOSTR-ND
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 150mW Surface Mount SC-70-3 (SOT323)

Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 150mW Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Single Bipolar Transistors - BC847AWT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC847AWT1GOSCT-ND
Single Bipolar Transistors BC847AWT1GOSCT-ND
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 150mW Surface Mount SC-70-3 (SOT323)

Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 150mW Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC847AWT1G
Bipolar Transistors - BJT BC847AWT1G
Bipolar Transistors - BJT 100mA 50V NPN

Bipolar Transistors - BJT 100mA 50V NPN

Buy Now Datasheet
Rf Transistor, Npn, 45V, 100Mhz, Sot-323; Transistor Polarity Onsemi - 45J0590 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor, Npn, 45V, 100Mhz, Sot-323; Transistor Polarity Onsemi
45J0590
Rf Transistor, Npn, 45V, 100Mhz, Sot-323; Transistor Polarity Onsemi 45J0590
RF TRANSISTOR, NPN, 45V, 100MHZ, SOT-323; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:200mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

RF TRANSISTOR, NPN, 45V, 100MHZ, SOT-323; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:200mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC847AWT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC847AWT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC847AWT1G
TRANS NPN 45V 0.1A SC70-3

TRANS NPN 45V 0.1A SC70-3

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors
Product Number BC847AWT1G 096322-BC847AWT1G 276-BC847AWT1G BC847AWT1GOSDKR-ND BC847AWT1G 45J0590 BC847AWT1G
Product Name TRANSISTORS - Transistors (BJT) - Single - BC847AWT1G 45V 100mA 100MHz Bipolar Transistor Single Bipolar Transistors Bipolar Transistors - BJT Rf Transistor, Npn, 45V, 100Mhz, Sot-323; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN NPN NPN NPN
Package Type SOT323; SC-70 (SOT-323) 3 LEAD SOT3; SOT323; SC-70-3 SOT323; SC-70, SOT-323 TO-3; SOT3; SOT323
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 100 milliamps 100 milliamps
VCEO 45 volts 45 volts
Unlock Full Specs
to access all available technical data