DIODES Incorporated Single Bipolar Transistors BC857BFA-7B

Description
Bipolar (BJT) Transistor PNP 45V 100mA 340MHz 435mW Surface Mount X2-DFN0806-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 45V 100mA 340MHz 435mW Surface Mount X2-DFN0806-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BC857BFA-7BDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC857BFA-7BDIDKR-ND
Single Bipolar Transistors BC857BFA-7BDIDKR-ND
Bipolar (BJT) Transistor PNP 45V 100mA 340MHz 435mW Surface Mount X2-DFN0806-3

Bipolar (BJT) Transistor PNP 45V 100mA 340MHz 435mW Surface Mount X2-DFN0806-3

Buy Now Datasheet
Single Bipolar Transistors - BC857BFA-7BDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC857BFA-7BDICT-ND
Single Bipolar Transistors BC857BFA-7BDICT-ND
Bipolar (BJT) Transistor PNP 45V 100mA 340MHz 435mW Surface Mount X2-DFN0806-3

Bipolar (BJT) Transistor PNP 45V 100mA 340MHz 435mW Surface Mount X2-DFN0806-3

Buy Now Datasheet
Single Bipolar Transistors - BC857BFA-7BDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC857BFA-7BDITR-ND
Single Bipolar Transistors BC857BFA-7BDITR-ND
Bipolar (BJT) Transistor PNP 45V 100mA 340MHz 435mW Surface Mount X2-DFN0806-3

Bipolar (BJT) Transistor PNP 45V 100mA 340MHz 435mW Surface Mount X2-DFN0806-3

Buy Now Datasheet
Singapore, Singapore
45V 0.1A Bipolar Transistor
276-BC857BFA-7B
45V 0.1A Bipolar Transistor 276-BC857BFA-7B
TRANS PNP 45V 0.1A X2-DFN0806-3 Product overview: BC857BFA-7B from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC857BFA-7B can be used for catalog matching and distributor lookup.

TRANS PNP 45V 0.1A X2-DFN0806-3 Product overview: BC857BFA-7B from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC857BFA-7B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC857BFA-7B - 100477-BC857BFA-7B - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC857BFA-7B
100477-BC857BFA-7B
TRANSISTORS - Transistors (BJT) - Single - BC857BFA-7B 100477-BC857BFA-7B
Manufacturer: Diodes Incorporated Win Source Part Number: 100477-BC857BFA-7B Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 340MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Dimension: 3-XFDFN Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 500mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 200 @ 2mA, 5V Maximum Power Dissipation: 435mW Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 100477-BC857BFA-7B
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 340MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Dimension: 3-XFDFN
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 500mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 2mA, 5V
Maximum Power Dissipation: 435mW
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC857BFA-7B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC857BFA-7B
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC857BFA-7B
TRANS PNP 45V 0.1A X2-DFN0806-3

TRANS PNP 45V 0.1A X2-DFN0806-3

Supplier's Site
Trans, Pnp, 45V, 0.1A, 150Deg C, 0.435W Rohs Compliant Diodes Inc. - 28AK6443 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, 45V, 0.1A, 150Deg C, 0.435W Rohs Compliant Diodes Inc.
28AK6443
Trans, Pnp, 45V, 0.1A, 150Deg C, 0.435W Rohs Compliant Diodes Inc. 28AK6443
TRANS, PNP, 45V, 0.1A, 150DEG C, 0.435W ROHS COMPLIANT: YES

TRANS, PNP, 45V, 0.1A, 150DEG C, 0.435W ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC857BFA-7B
Bipolar Transistors - BJT BC857BFA-7B
Bipolar Transistors - BJT 45V PNP SM Trans 435mW -100mA

Bipolar Transistors - BJT 45V PNP SM Trans 435mW -100mA

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number BC857BFA-7BDIDKR-ND 276-BC857BFA-7B 100477-BC857BFA-7B BC857BFA-7B 28AK6443 BC857BFA-7B
Product Name Single Bipolar Transistors 45V 0.1A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BC857BFA-7B Discrete Semiconductor Products - Transistors - Bipolar (BJT) Trans, Pnp, 45V, 0.1A, 150Deg C, 0.435W Rohs Compliant Diodes Inc. Bipolar Transistors - BJT
Polarity PNP PNP PNP; PNP PNP
Package Type 3-XFDFN Tape & Reel (TR) SOT3 TO-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 100 milliamps 100 milliamps
VCEO 45 volts 45 volts
Unlock Full Specs
to access all available technical data