TRANS PNP 45V 0.1A SOT23-3 Product overview: BC857C-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC857C-7-F can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1152144-BC857C-7-F
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor PNP 45V 100mA 200MHz 300mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor PNP 45V 100mA 200MHz 300mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor PNP 45V 100mA 200MHz 300mW Surface Mount SOT-23-3
TRANSISTOR, PNP, -45V, -100mA, 300mW, SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes
Bipolar Transistors - BJT BIPOLAR TRANSISTOR PNP SOT-23
TRANS PNP 45V 0.1A SOT23-3
DIODES INC. - BC857C-7-F - Bipolar (BJT) Single Transistor, PNP, -45 V, 200 MHz, 300 mW, -100 mA, 600 hFE
TRANS PNP 45V 0.1A SOT23-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-BC857C-7-F | 1152144-BC857C-7-F | BC857C-FDIDKR-ND | 51R6406 | BC857C-7-F | BC857C-7-F | 233-BC857C-7-F | BC857C-7-F |
| Product Name | 45V 0.1A SOT23 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - BC857C-7-F | Single Bipolar Transistors | Transistor, Pnp, -45V, -100Ma, 300Mw, Sot-23; Transistor Polarity Diodes Inc. | Bipolar Transistors - BJT | Single Bipolar Transistors | DIODES INC. - BC857C-7-F - Bipolar (BJT) Single Transistor, PNP, -45 V, 200 MHz, 300 mW, -100 mA, 600 hFE | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP | PNP; PNP | PNP; PNP | |||
| Package Type | Tape & Reel (TR) | SOT3 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3; SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | 100 milliamps | ||||
| VCEO | 45 volts | 45 volts | 45 volts | 45 volts |