NPN medium power transistors in a SOT223 (SC-73) surface-mounted plastic package, rated for a collector-emitter voltage of 80 V and a continuous collector current of 1 A, with a peak collector current capability of 2 A. The device supports total power dissipation up to 1.35 W with a 6 cm² collector pad and has a junction temperature rating of 150 °C. The series includes three current gain selections (BCP56, BCP56-10, BCP56-16) and meets IEC 60134 for absolute maximum ratings. Thermal resistance from junction to ambient ranges from 93 K/W to 192 K/W depending on PCB mounting. The component is not qualified for automotive applications.
NPN medium power transistors in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Bipolar (BJT) Transistor NPN 80V 1A 155MHz 600mW Surface Mount SOT-223
Bipolar (BJT) Transistor NPN 80V 1A 155MHz 600mW Surface Mount SOT-223
Bipolar (BJT) Transistor NPN 80V 1A 155MHz 600mW Surface Mount SOT-223
TRANS NPN 80V 1A SOT223
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES
Bipolar Transistors - BJT BCP56/SC-73/REEL 13" Q1/T1 *ST
| Nexperia B.V. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BCP56F | 1727-2753-6-ND | BCP56F | 28AK6227 | BCP56F |
| Product Name | 80 V, 1 A NPN medium power transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Bipolar Rohs Compliant Nexperia | Bipolar Transistors - BJT |
| Package Type | SOT223; SOT223 SOT223 | SOT223; TO-261-4, TO-261AA | AEC-Q101 | TO-3 | |
| Polarity | NPN | ||||
| Transistor Grade / Operating Range | Automotive |