TRANS PNP 45V 0.1A SST3 Product overview: BC857BT116 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC857BT116 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 45V 100mA 250MHz 350mW Surface Mount SST3
Bipolar (BJT) Transistor PNP 45V 100mA 250MHz 350mW Surface Mount SST3
Bipolar (BJT) Transistor PNP 45V 100mA 250MHz 350mW Surface Mount SST3
Manufacturer: Rohm Semiconductor
Win Source Part Number: 011159-BC857BT116
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SST3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 650mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 210 @ 2mA, 5V
Maximum Power Dissipation: 350mW
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
TRANS PNP 45V 0.1A SST3
Bipolar Transistors - BJT PNP 45V 1MA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-BC857BT116 | BC857BT116CT-ND | 011159-BC857BT116 | BC857BT116 | BC857BT116 |
| Product Name | 45V 0.1A Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - BC857BT116 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | PNP | PNP | PNP; PNP | ||
| Package Type | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SST3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 100 milliamps | 100 milliamps |