Taiwan Semiconductor Manufacturing Company, Ltd. Bipolar Transistors - BJT BC848A RF

Description
Bipolar Transistors - BJT Transistor 200mW
Description
Bipolar Transistors - BJT Transistor 200mW
Datasheet
Datasheet Summary
Powered by GS/AI

NPN silicon transistor in SOT-23 package, rated for 200 mW power dissipation, with a collector-emitter voltage of 30 V, collector current of 100 mA, and DC current gain ranging from 110 to 220. The device operates over a junction and storage temperature range of -55 °C to +150 °C, features a matte tin lead finish, and is RoHS compliant and halogen-free. It meets MIL-STD-202 solderability requirements and has a moisture sensitivity level of 1. The physical dimensions are 2.70 mm to 3.10 mm in length, 1.10 mm to 1.50 mm in width, and 0.30 mm to 0.51 mm in thickness.

Datasheet Summary
Powered by GS/AI

NPN silicon transistor in SOT-23 package, rated for 200 mW power dissipation, with a collector-emitter voltage of 30 V, collector current of 100 mA, and DC current gain ranging from 110 to 220. The device operates over a junction and storage temperature range of -55 °C to +150 °C, features a matte tin lead finish, and is RoHS compliant and halogen-free. It meets MIL-STD-202 solderability requirements and has a moisture sensitivity level of 1. The physical dimensions are 2.70 mm to 3.10 mm in length, 1.10 mm to 1.50 mm in width, and 0.30 mm to 0.51 mm in thickness.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC848A RF
Bipolar Transistors - BJT BC848A RF
Bipolar Transistors - BJT Transistor 200mW

Bipolar Transistors - BJT Transistor 200mW

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number BC848A RF
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data

Similar Products

45V 0.1A Bipolar Transistor - 276-BC857BWH6327 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
Packing Method Bulk
VCEO 45 volts
View Details
3 suppliers
Single Bipolar Transistors - BC807-40W/ZLX-ND - DigiKey
Specs
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers
Bipolar Transistors - 1223239 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details