Manufacturer: Diodes Incorporated
Win Source Part Number: 863644-BC856B-13-F
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 65 V 100 mA 200MHz 310 mW Surface Mount SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: BC856
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: BC856B-13-FDI-ND, BC856B-13-FDICT, BC856B-13-FDI, BC856B-13-FDIDKR, BC856B-13-FDITR
Bipolar (BJT) Transistor PNP 65V 100mA 200MHz 310mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor PNP 65V 100mA 200MHz 310mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor PNP 65V 100mA 200MHz 310mW Surface Mount SOT-23-3
TRANS PNP 65V 0.1A SOT23-3 Product overview: BC856B-13-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 0.1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 0.1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC856B-13-F can be used for catalog matching and distributor lookup.
TRANS PNP 65V 0.1A SOT23-3
TRANS, PNP, 65V, 0.1A, 150DEG C, 0.35W ROHS COMPLIANT: YES
Bipolar Transistors - BJT NPN Small SIG -80V -65V VCEO -5.0 VEBO
TRANS PNP 65V 0.1A SOT23-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 863644-BC856B-13-F | BC856B-13-FDITR-ND | 276-BC856B-13-F | BC856B-13-F | 28AK6432 | BC856B-13-F | BC856B-13-F |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BC856B-13-F | Single Bipolar Transistors | 65V 0.1A SOT23 Bipolar Transistor | Single Bipolar Transistors | Trans, Pnp, 65V, 0.1A, 150Deg C, 0.35W Rohs Compliant Diodes Inc. | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP | PNP; PNP | PNP | ||
| Package Type | SOT3; SOT23; SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | ||||
| VCEO | 65 volts | 65 volts | 65 volts |