Micro Commercial Components Corp. 45V 0.1A SOT23 Bipolar Transistor BC857B-TP

Description
TRANS PNP 45V 0.1A SOT23 Product overview: BC857B-TP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC857B-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 45V 0.1A SOT23 Product overview: BC857B-TP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC857B-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
45V 0.1A SOT23 Bipolar Transistor
276-BC857B-TP
45V 0.1A SOT23 Bipolar Transistor 276-BC857B-TP
TRANS PNP 45V 0.1A SOT23 Product overview: BC857B-TP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC857B-TP can be used for catalog matching and distributor lookup.

TRANS PNP 45V 0.1A SOT23 Product overview: BC857B-TP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC857B-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors - 1377126-BC857B-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
1377126-BC857B-TP
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors 1377126-BC857B-TP
Win Source Part Number: 1377126-BC857B-TP Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Micro Commercial Co Package: Tape & Reel Product Status: Active Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23 Base Product Number: BC857 Mounting Type: Surface Mount HTSUS: 8541.21.0075 REACH Status: REACH Unaffected ECCN: EAR99 Transistor Type: PNP Current - Collector (Ic) (Max): 100 mA Voltage - Collector Emitter Breakdown (Max): 45 V DC Current Gain (hFE) (Min) @ Ic, Vce: 220 @ 2mA, 5V Vce Saturation (Max) @ Ib, Ic: 650mV @ 5mA, 100mA Current - Collector Cutoff (Max): 15nA Frequency - Transition: 200MHz Power - Max: 310 mW

Win Source Part Number: 1377126-BC857B-TP
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: Micro Commercial Co
Package: Tape & Reel
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Base Product Number: BC857
Mounting Type: Surface Mount
HTSUS: 8541.21.0075
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: PNP
Current - Collector (Ic) (Max): 100 mA
Voltage - Collector Emitter Breakdown (Max): 45 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 220 @ 2mA, 5V
Vce Saturation (Max) @ Ib, Ic: 650mV @ 5mA, 100mA
Current - Collector Cutoff (Max): 15nA
Frequency - Transition: 200MHz
Power - Max: 310 mW

Buy Now Datasheet
Single Bipolar Transistors - BC857B-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC857B-TPMSCT-ND
Single Bipolar Transistors BC857B-TPMSCT-ND
Bipolar (BJT) Transistor PNP 45V 100mA 200MHz 310mW Surface Mount SOT-23

Bipolar (BJT) Transistor PNP 45V 100mA 200MHz 310mW Surface Mount SOT-23

Buy Now Datasheet
Single Bipolar Transistors - BC857B-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC857B-TPMSDKR-ND
Single Bipolar Transistors BC857B-TPMSDKR-ND
Bipolar (BJT) Transistor PNP 45V 100mA 200MHz 310mW Surface Mount SOT-23

Bipolar (BJT) Transistor PNP 45V 100mA 200MHz 310mW Surface Mount SOT-23

Buy Now Datasheet
Single Bipolar Transistors - BC857B-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC857B-TPMSTR-ND
Single Bipolar Transistors BC857B-TPMSTR-ND
Bipolar (BJT) Transistor PNP 45V 100mA 200MHz 310mW Surface Mount SOT-23

Bipolar (BJT) Transistor PNP 45V 100mA 200MHz 310mW Surface Mount SOT-23

Buy Now Datasheet
Single Bipolar Transistors - BC857B-TP - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC857B-TP
Single Bipolar Transistors BC857B-TP
TRANS PNP 45V 0.1A SOT23

TRANS PNP 45V 0.1A SOT23

Supplier's Site Datasheet
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT - BC857B-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT
BC857B-TP
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT BC857B-TP
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT

Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
BC857B-TP
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT BC857B-TP
45V 310mW 220@2mA,5V 100mA PNP SOT-23 Bipolar Transistors - BJT ROHS

45V 310mW 220@2mA,5V 100mA PNP SOT-23 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC857B-TP
Bipolar Transistors - BJT BC857B-TP
Bipolar Transistors - BJT PNP -50V -100mA

Bipolar Transistors - BJT PNP -50V -100mA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-BC857B-TP 1377126-BC857B-TP BC857B-TPMSCT-ND BC857B-TP BC857B-TP BC857B-TP BC857B-TP
Product Name 45V 0.1A SOT23 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Single Bipolar Transistors Single Bipolar Transistors Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Bipolar Transistors - BJT
Polarity PNP PNP PNP PNP; PNP PNP
Package Type Tape & Reel (TR) SOT3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23
Packing Method Tape & Reel (TR)
IC(max) 100 milliamps 100 milliamps 100 milliamps
VCEO 45 volts 45 volts 45 volts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817-40QCZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) 500 milliamps
VCEO 45 volts
View Details
4 suppliers
Single Bipolar Transistors - BCP54E6327HTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type TO-261-4, TO-261AA
View Details
2 suppliers
Bipolar Transistors - 2467585P - RS Components, Ltd.
Specs
Package Type PowerDI5060-8
View Details