NPN BJT, 80V, 1.2A, SOT-223, Surface Mount Product overview: BCP56 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80V, 1.2A. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 80V, 1.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP56 can be used for catalog matching and distributor lookup.
NPN Bipolar Transistor
Bipolar (BJT) Transistor NPN 80V 1.2A 1W Surface Mount SOT-223-4
BIPOLAR TRANSISTOR, NPN, 80V, SOT-223; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:1.2A; Power Dissipation:1W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes
(PRICE/TC) BIPOLAR TRANSISTOR, NPN, 80V, SOT-223, TRANSISTOR POLARITY NPN, COLLECTOR EMITTER VOLTAGE V(BR)CEO 80V, TRANSITION FREQUENCY FT, POWER DISSIPATION PD 1W, DC COLLECTOR CURRENT 1.2A, DC CURRENT GAIN HFE 25HFE, NO. OF PINS 3PINS, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
Bipolar Transistors - BJT SOT-223 NPN GP AMP
TRANS NPN 80V 1.2A SOT223-4
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Newark, An Avnet Company | Radwell International | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-BCP56 | BCP56 | BCP56FSTR-ND | 58K0081 | 16129880 | BCP56 | BCP56 |
| Product Name | SMD 80V 1.2A Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistor, Npn, 80V, Sot-223; Transistor Polarity Onsemi | Transistor | Bipolar Transistors - BJT | Single Bipolar Transistors | |
| Polarity | NPN | NPN | NPN | NPN | NPN; NPN | ||
| IC(max) | 1200 milliamps | 1200 milliamps | 1200 milliamps | ||||
| VCEO | 80 volts | 80 volts | 80 volts | ||||
| VCBO | 100 volts | ||||||
| PD | 1000 milliwatts | 1000 milliwatts |