The BC857BR TR is a PNP silicon transistor in an SOT-23 surface mount package, designed for general purpose switching and amplifier applications. It has a collector-emitter voltage rating of 45 V, a collector-base voltage of 50 V, an emitter-base voltage of 5.0 V, and a continuous collector current of 100 mA. Maximum power dissipation is 350 mW, with an operating and storage junction temperature range of -65° C to +150° C. The device meets the SOT-23 mechanical outline with reverse lead configuration, as indicated by the "R" suffix. It is part of the BC857 series, confirmed by its marking code 3K and adherence to the series' electrical characteristics.
Bipolar Transistors - BJT 50V PNP 45Vceo 5.0Vebo 100mA 350mW
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BC857BR TR |
| Product Name | Bipolar Transistors - BJT |