onsemi Single Bipolar Transistors BC858AWT1G

Description
Bipolar (BJT) Transistor PNP 30V 100mA 100MHz 150mW Surface Mount SC-70-3 (SOT323)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 30V 100mA 100MHz 150mW Surface Mount SC-70-3 (SOT323)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BC858AWT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC858AWT1GOSCT-ND
Single Bipolar Transistors BC858AWT1GOSCT-ND
Bipolar (BJT) Transistor PNP 30V 100mA 100MHz 150mW Surface Mount SC-70-3 (SOT323)

Bipolar (BJT) Transistor PNP 30V 100mA 100MHz 150mW Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Single Bipolar Transistors - BC858AWT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC858AWT1GOSDKR-ND
Single Bipolar Transistors BC858AWT1GOSDKR-ND
Bipolar (BJT) Transistor PNP 30V 100mA 100MHz 150mW Surface Mount SC-70-3 (SOT323)

Bipolar (BJT) Transistor PNP 30V 100mA 100MHz 150mW Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Single Bipolar Transistors - BC858AWT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC858AWT1GOSTR-ND
Single Bipolar Transistors BC858AWT1GOSTR-ND
Bipolar (BJT) Transistor PNP 30V 100mA 100MHz 150mW Surface Mount SC-70-3 (SOT323)

Bipolar (BJT) Transistor PNP 30V 100mA 100MHz 150mW Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Singapore, Singapore
30V 100mA 100MHz Bipolar Transistor
276-BC858AWT1G
30V 100mA 100MHz Bipolar Transistor 276-BC858AWT1G
PNP BJT Transistor, 30V, 100mA, 100MHz, SC-70 Product overview: BC858AWT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100mA, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 100mA, 100MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC858AWT1G can be used for catalog matching and distributor lookup.

PNP BJT Transistor, 30V, 100mA, 100MHz, SC-70 Product overview: BC858AWT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100mA, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 100mA, 100MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC858AWT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC858AWT1G - 113454-BC858AWT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC858AWT1G
113454-BC858AWT1G
TRANSISTORS - Transistors (BJT) - Single - BC858AWT1G 113454-BC858AWT1G
Manufacturer: ON Semiconductor Win Source Part Number: 113454-BC858AWT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-3 (SOT323) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 650mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 125 @ 2mA, 5V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 113454-BC858AWT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-3 (SOT323)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 650mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 125 @ 2mA, 5V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Bipolar Transistor, Pnp, -30V; Transistor Polarity Onsemi - 71J3402 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -30V; Transistor Polarity Onsemi
71J3402
Bipolar Transistor, Pnp, -30V; Transistor Polarity Onsemi 71J3402
BIPOLAR TRANSISTOR, PNP, -30V; Transistor Polarity:PNP; Collector Emitter Voltage Max:30V; Continuous Collector Current:100mA; Power Dissipation:150mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:100MHzRoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -30V; Transistor Polarity:PNP; Collector Emitter Voltage Max:30V; Continuous Collector Current:100mA; Power Dissipation:150mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:100MHzRoHS Compliant: Yes

Supplier's Site
Transistor, Aec-Q101, Pnp, -30V, Sot-323; Transistor Polarity Onsemi - 13AC3353 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Aec-Q101, Pnp, -30V, Sot-323; Transistor Polarity Onsemi
13AC3353
Transistor, Aec-Q101, Pnp, -30V, Sot-323; Transistor Polarity Onsemi 13AC3353
TRANSISTOR, AEC-Q101, PNP, -30V, SOT-323; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-30V; Transition Frequency ft:100MHz; Power Dissipation Pd:150mW; DC Collector Current:-100mA; DC Current Gain hFE:125hFE; RoHS Compliant: Yes

TRANSISTOR, AEC-Q101, PNP, -30V, SOT-323; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-30V; Transition Frequency ft:100MHz; Power Dissipation Pd:150mW; DC Collector Current:-100mA; DC Current Gain hFE:125hFE; RoHS Compliant: Yes

Supplier's Site Datasheet
Single Bipolar Transistors - BC858AWT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC858AWT1G
Single Bipolar Transistors BC858AWT1G
TRANS PNP 30V 0.1A SC70-3

TRANS PNP 30V 0.1A SC70-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC858AWT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC858AWT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC858AWT1G
TRANS PNP 30V 0.1A SC70-3

TRANS PNP 30V 0.1A SC70-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC858AWT1G
Bipolar Transistors - BJT BC858AWT1G
Bipolar Transistors - BJT 100mA 30V PNP

Bipolar Transistors - BJT 100mA 30V PNP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC858AWT1GOSCT-ND 276-BC858AWT1G 113454-BC858AWT1G 71J3402 13AC3353 BC858AWT1G BC858AWT1G BC858AWT1G
Product Name Single Bipolar Transistors 30V 100mA 100MHz Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BC858AWT1G Bipolar Transistor, Pnp, -30V; Transistor Polarity Onsemi Transistor, Aec-Q101, Pnp, -30V, Sot-323; Transistor Polarity Onsemi Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity PNP PNP PNP; PNP PNP PNP PNP; PNP
Package Type SOT323; SC-70, SOT-323 SOT3; SOT323; SC-70-3 (SOT323) TO-3 TO-3; SOT3; SOT323 SOT323; SC-70, SOT-323
IC(max) 100 milliamps 100 milliamps 100 milliamps 100 milliamps
VCEO 30 volts 30 volts 30 volts 30 volts
VCBO 30 volts
Unlock Full Specs
to access all available technical data