onsemi 80V 1A 130MHz Bipolar Transistor BCP56-16T1G

Description
NPN BJT Transistor, 80V, 1A, 130MHz, SOT-223 Product overview: BCP56-16T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A, 130MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, 130MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP56-16T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NPN BJT Transistor, 80V, 1A, 130MHz, SOT-223 Product overview: BCP56-16T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A, 130MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, 130MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP56-16T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 1A 130MHz Bipolar Transistor
276-BCP56-16T1G
80V 1A 130MHz Bipolar Transistor 276-BCP56-16T1G
NPN BJT Transistor, 80V, 1A, 130MHz, SOT-223 Product overview: BCP56-16T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A, 130MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, 130MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP56-16T1G can be used for catalog matching and distributor lookup.

NPN BJT Transistor, 80V, 1A, 130MHz, SOT-223 Product overview: BCP56-16T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A, 130MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, 130MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP56-16T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - BCP56-16T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCP56-16T1GOSDKR-ND
Single Bipolar Transistors BCP56-16T1GOSDKR-ND
Bipolar (BJT) Transistor NPN 80V 1A 130MHz 1.5W Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor NPN 80V 1A 130MHz 1.5W Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Single Bipolar Transistors - BCP56-16T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCP56-16T1GOSCT-ND
Single Bipolar Transistors BCP56-16T1GOSCT-ND
Bipolar (BJT) Transistor NPN 80V 1A 130MHz 1.5W Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor NPN 80V 1A 130MHz 1.5W Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Single Bipolar Transistors - BCP56-16T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCP56-16T1GOSTR-ND
Single Bipolar Transistors BCP56-16T1GOSTR-ND
Bipolar (BJT) Transistor NPN 80V 1A 130MHz 1.5W Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor NPN 80V 1A 130MHz 1.5W Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BCP56-16T1G - 011203-BCP56-16T1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BCP56-16T1G
011203-BCP56-16T1G
TRANSISTORS - Transistors (BJT) - Single - BCP56-16T1G 011203-BCP56-16T1G
Manufacturer: ON Semiconductor Win Source Part Number: 011203-BCP56-16T1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 130MHz Transistor Polarity: NPN Family Name: BCP56-16 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-223 (TO-261) Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 500mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 100 @ 150mA, 2V Maximum Power Dissipation: 1.5W Alternative Parts (Cross-Reference): SBCP56-16T1G; SBCP56-16T3G; BCP56-16; CZT3019 Lead Free; Introduction Date: December 06, 2001 ECCN: EAR99 Country of Origin: Malaysia, United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Automotive, Audio

Manufacturer: ON Semiconductor
Win Source Part Number: 011203-BCP56-16T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 130MHz
Transistor Polarity: NPN
Family Name: BCP56-16
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-223 (TO-261)
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 500mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 2V
Maximum Power Dissipation: 1.5W
Alternative Parts (Cross-Reference): SBCP56-16T1G; SBCP56-16T3G; BCP56-16; CZT3019 Lead Free;
Introduction Date: December 06, 2001
ECCN: EAR99
Country of Origin: Malaysia, United States of America
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Automotive, Audio

Buy Now Datasheet
Bipolar Transistors - 1022217 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1022217
Bipolar Transistors 1022217
NPN Si Epitaxial Transistor,BCP56-16T 1G

NPN Si Epitaxial Transistor,BCP56-16T1G

Supplier's Site
Bipolar Transistors - 463868P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
463868P
Bipolar Transistors 463868P
NPN Si Epitaxial Transistor,BCP56-16T 1G

NPN Si Epitaxial Transistor,BCP56-16T1G

Supplier's Site
Single Bipolar Transistors - BCP56-16T1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BCP56-16T1G
Single Bipolar Transistors BCP56-16T1G
TRANS NPN 80V 1A SOT223

TRANS NPN 80V 1A SOT223

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCP56-16T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCP56-16T1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCP56-16T1G
TRANS NPN 80V 1A SOT223

TRANS NPN 80V 1A SOT223

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BCP56-16T1G
Bipolar Transistors - BJT BCP56-16T1G
Bipolar Transistors - BJT 1A 100V NPN

Bipolar Transistors - BJT 1A 100V NPN

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
BCP56-16T1G
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT BCP56-16T1G
80V 1.5W 100@150mA,2V 1A NPN SOT-223-3 Bipolar Transistors - BJT ROHS

80V 1.5W 100@150mA,2V 1A NPN SOT-223-3 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Bipolar Transistor, Npn, 80V; Transistor Polarity Onsemi - 10N9384 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 80V; Transistor Polarity Onsemi
10N9384
Bipolar Transistor, Npn, 80V; Transistor Polarity Onsemi 10N9384
BIPOLAR TRANSISTOR, NPN, 80V; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:1A; Power Dissipation:1.5W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:130MHz RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 80V; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:1A; Power Dissipation:1.5W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:130MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar Transistor, Npn, 80V, Full Reel; Transistor Polarity Onsemi - 45J0567 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 80V, Full Reel; Transistor Polarity Onsemi
45J0567
Bipolar Transistor, Npn, 80V, Full Reel; Transistor Polarity Onsemi 45J0567
BIPOLAR TRANSISTOR, NPN, 80V, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; DC Collector Current:1A; Power Dissipation Pd:1.5W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 80V, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; DC Collector Current:1A; Power Dissipation Pd:1.5W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 80 V, 130 Mhz, 1.5 W, 1 A, 100 Rohs Compliant Onsemi - 04X5924 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 80 V, 130 Mhz, 1.5 W, 1 A, 100 Rohs Compliant Onsemi
04X5924
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 80 V, 130 Mhz, 1.5 W, 1 A, 100 Rohs Compliant Onsemi 04X5924
Bipolar (BJT) Single Transistor, General Purpose, NPN, 80 V, 130 MHz, 1.5 W, 1 A, 100 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, General Purpose, NPN, 80 V, 130 MHz, 1.5 W, 1 A, 100 RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor, Npn, 80V, 1A, Sot-223-3; Transistor Polarity Onsemi - 94W7517 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 80V, 1A, Sot-223-3; Transistor Polarity Onsemi
94W7517
Transistor, Npn, 80V, 1A, Sot-223-3; Transistor Polarity Onsemi 94W7517
TRANSISTOR, NPN, 80V, 1A, SOT-223-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; Transition Frequency ft:130MHz; Power Dissipation Pd:1.5W; DC Collector Current:1A; DC Current Gain hFE:100hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, NPN, 80V, 1A, SOT-223-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; Transition Frequency ft:130MHz; Power Dissipation Pd:1.5W; DC Collector Current:1A; DC Current Gain hFE:100hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 276-BCP56-16T1G BCP56-16T1GOSDKR-ND 011203-BCP56-16T1G 1022217 463868P BCP56-16T1G BCP56-16T1G BCP56-16T1G BCP56-16T1G 10N9384 45J0567 04X5924 94W7517
Product Name 80V 1A 130MHz Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BCP56-16T1G Bipolar Transistors Bipolar Transistors Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Bipolar Transistor, Npn, 80V; Transistor Polarity Onsemi Bipolar Transistor, Npn, 80V, Full Reel; Transistor Polarity Onsemi Bipolar (Bjt) Single Transistor, General Purpose, Npn, 80 V, 130 Mhz, 1.5 W, 1 A, 100 Rohs Compliant Onsemi Transistor, Npn, 80V, 1A, Sot-223-3; Transistor Polarity Onsemi
Polarity NPN NPN NPN; NPN NPN NPN NPN; NPN NPN NPN NPN NPN NPN
IC(max) 1000 milliamps 1000 milliamps 1000 milliamps 1000 milliamps 1000 milliamps 1000 milliamps 1000 milliamps
VCEO 80 volts 80 volts 80 volts 80 volts 80 volts 80 volts
VCBO 100 volts
fT 130 MHz 130 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistor Arrays - 448-BC857SH6827XTSA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type 6-VSSOP, SC-88, SOT-363
View Details
3 suppliers
PNP general-purpose transistor - 2PA1576R,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -150 milliamps
VCEO -50 volts
View Details
6 suppliers
Bipolar Transistors - 274970 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details