onsemi Bipolar Transistor Arrays BC846BDW1T1G

Description
Bipolar (BJT) Transistor Array 2 NPN (Dual) 65V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor Array 2 NPN (Dual) 65V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays - BC846BDW1T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
BC846BDW1T1GOSTR-ND
Bipolar Transistor Arrays BC846BDW1T1GOSTR-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 65V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Bipolar (BJT) Transistor Array 2 NPN (Dual) 65V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Bipolar Transistor Arrays - BC846BDW1T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
BC846BDW1T1GOSCT-ND
Bipolar Transistor Arrays BC846BDW1T1GOSCT-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 65V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Bipolar (BJT) Transistor Array 2 NPN (Dual) 65V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Bipolar Transistor Arrays - BC846BDW1T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
BC846BDW1T1GOSDKR-ND
Bipolar Transistor Arrays BC846BDW1T1GOSDKR-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 65V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Bipolar (BJT) Transistor Array 2 NPN (Dual) 65V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Singapore, Singapore
Dual 65V 100mA 100MHz Bipolar Transistor
277-BC846BDW1T1G
Dual 65V 100mA 100MHz Bipolar Transistor 277-BC846BDW1T1G
Dual NPN BJT, 65V, 100mA, 100MHz, SOT-363-6 Product overview: BC846BDW1T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 65V, 100mA, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 65V, 100mA, 100MHz, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC846BDW1T1G can be used for catalog matching and distributor lookup.

Dual NPN BJT, 65V, 100mA, 100MHz, SOT-363-6 Product overview: BC846BDW1T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 65V, 100mA, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 65V, 100mA, 100MHz, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC846BDW1T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Arrays - BC846BDW1T1G - 011095-BC846BDW1T1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - BC846BDW1T1G
011095-BC846BDW1T1G
TRANSISTORS - Transistors (BJT) - Arrays - BC846BDW1T1G 011095-BC846BDW1T1G
Manufacturer: ON Semiconductor Win Source Part Number: 011095-BC846BDW1T1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: 2 NPN (Dual) Family Name: BC846BDW1 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-88/SC70-6/SOT-363 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 65V Max Vce (sat): 600mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 200 @ 2mA, 5V Maximum Power Dissipation: 380mW Alternative Parts (Cross-Reference): BC846SE6327T; BC 846S E6393; BC 846S E6727; Introduction Date: May 25, 2000 ECCN: EAR99 Country of Origin: China, Malaysia, Morocco Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient Application Field: Used in Audio, Power Management

Manufacturer: ON Semiconductor
Win Source Part Number: 011095-BC846BDW1T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: 2 NPN (Dual)
Family Name: BC846BDW1
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-88/SC70-6/SOT-363
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 65V
Max Vce (sat): 600mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 2mA, 5V
Maximum Power Dissipation: 380mW
Alternative Parts (Cross-Reference): BC846SE6327T; BC 846S E6393; BC 846S E6727;
Introduction Date: May 25, 2000
ECCN: EAR99
Country of Origin: China, Malaysia, Morocco
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Audio, Power Management

Buy Now Datasheet
Bipolar Transistors - 6900088 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
6900088
Bipolar Transistors 6900088
Transistor Bipolar NPN 65V 0.1A SC-88

Transistor Bipolar NPN 65V 0.1A SC-88

Supplier's Site
Bipolar Transistors - 6900088P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
6900088P
Bipolar Transistors 6900088P
Transistor Bipolar NPN 65V 0.1A SC-88

Transistor Bipolar NPN 65V 0.1A SC-88

Supplier's Site
Bipolar Transistors - 1632354 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1632354
Bipolar Transistors 1632354
Transistor Bipolar NPN 65V 0.1A SC-88

Transistor Bipolar NPN 65V 0.1A SC-88

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC846BDW1T1G
Bipolar Transistors - BJT BC846BDW1T1G
Bipolar Transistors - BJT 100mA 80V Dual NPN

Bipolar Transistors - BJT 100mA 80V Dual NPN

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC846BDW1T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC846BDW1T1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC846BDW1T1G
TRANS 2NPN 65V 0.1A SC88/SC70-6

TRANS 2NPN 65V 0.1A SC88/SC70-6

Supplier's Site
Bipolar Transistor Arrays - BC846BDW1T1G - ODG (Origin Data Global)
Shenzhen, China
Bipolar Transistor Arrays
BC846BDW1T1G
Bipolar Transistor Arrays BC846BDW1T1G
TRANS 2NPN 65V 0.1A SC88/SC70-6

TRANS 2NPN 65V 0.1A SC88/SC70-6

Supplier's Site Datasheet
Bipolar Transistor, Npn, Dual, 65V, Sot363; Transistor Polarity Onsemi - 09R9375 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, Dual, 65V, Sot363; Transistor Polarity Onsemi
09R9375
Bipolar Transistor, Npn, Dual, 65V, Sot363; Transistor Polarity Onsemi 09R9375
BIPOLAR TRANSISTOR, NPN, DUAL, 65V, SOT363; Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:65V; DC Collector Current:100mA; Power Dissipation Pd:380mW; DC Current Gain hFE:290hFE; No. of Pins:6Pins RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, DUAL, 65V, SOT363; Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:65V; DC Collector Current:100mA; Power Dissipation Pd:380mW; DC Current Gain hFE:290hFE; No. of Pins:6Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar (Bjt) Array Transistor, General Purpose, Dual Npn, 65 V, 380 Mw, 100 Ma, 200, Sot-363 Rohs Compliant Onsemi - 90W4261 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Array Transistor, General Purpose, Dual Npn, 65 V, 380 Mw, 100 Ma, 200, Sot-363 Rohs Compliant Onsemi
90W4261
Bipolar (Bjt) Array Transistor, General Purpose, Dual Npn, 65 V, 380 Mw, 100 Ma, 200, Sot-363 Rohs Compliant Onsemi 90W4261
Bipolar (BJT) Array Transistor, General Purpose, Dual NPN, 65 V, 380 mW, 100 mA, 200, SOT-363 RoHS Compliant: Yes

Bipolar (BJT) Array Transistor, General Purpose, Dual NPN, 65 V, 380 mW, 100 mA, 200, SOT-363 RoHS Compliant: Yes

Supplier's Site
Transistor, Npn, 65V, 100Ma, Sot-363-6; Transistor Polarity Onsemi - 04X5940 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 65V, 100Ma, Sot-363-6; Transistor Polarity Onsemi
04X5940
Transistor, Npn, 65V, 100Ma, Sot-363-6; Transistor Polarity Onsemi 04X5940
TRANSISTOR, NPN, 65V, 100MA, SOT-363-6; Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:65V; Power Dissipation Pd:380mW; DC Collector Current:100mA; DC Current Gain hFE:200hFE; Transistor Case Style:SOT-363; No. of RoHS Compliant: Yes

TRANSISTOR, NPN, 65V, 100MA, SOT-363-6; Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:65V; Power Dissipation Pd:380mW; DC Collector Current:100mA; DC Current Gain hFE:200hFE; Transistor Case Style:SOT-363; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number BC846BDW1T1GOSTR-ND 277-BC846BDW1T1G 011095-BC846BDW1T1G 6900088 6900088P BC846BDW1T1G BC846BDW1T1G BC846BDW1T1G 09R9375 90W4261 04X5940
Product Name Bipolar Transistor Arrays Dual 65V 100mA 100MHz Bipolar Transistor TRANSISTORS - Transistors (BJT) - Arrays - BC846BDW1T1G Bipolar Transistors Bipolar Transistors Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistor Arrays Bipolar Transistor, Npn, Dual, 65V, Sot363; Transistor Polarity Onsemi Bipolar (Bjt) Array Transistor, General Purpose, Dual Npn, 65 V, 380 Mw, 100 Ma, 200, Sot-363 Rohs Compliant Onsemi Transistor, Npn, 65V, 100Ma, Sot-363-6; Transistor Polarity Onsemi
Polarity NPN NPN NPN; 2 NPN (Dual) NPN NPN 2 NPN (Dual); NPN NPN NPN NPN
Package Type 6-TSSOP, SC-88, SOT-363 SOT3; SC-88/SC70-6/SOT-363 Sot-363 (sc-88) SOT-363 6-TSSOP, SC-88, SOT-363 TO-3 TO-3; SOT3 TO-3; SOT3
IC(max) 100 milliamps 100 milliamps 100 milliamps 100 milliamps
VCEO 65 volts 65 volts 65 volts
VCBO 80 volts
Unlock Full Specs
to access all available technical data