onsemi 30V 100mA 100MHz Bipolar Transistor BC858BWT1G

Description
PNP BJT Transistor, 30V VCEO, 100mA IC, 100MHz, SC-70 Product overview: BC858BWT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100mA, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 100mA, 100MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC858BWT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PNP BJT Transistor, 30V VCEO, 100mA IC, 100MHz, SC-70 Product overview: BC858BWT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100mA, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 100mA, 100MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC858BWT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 100mA 100MHz Bipolar Transistor
276-BC858BWT1G
30V 100mA 100MHz Bipolar Transistor 276-BC858BWT1G
PNP BJT Transistor, 30V VCEO, 100mA IC, 100MHz, SC-70 Product overview: BC858BWT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100mA, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 100mA, 100MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC858BWT1G can be used for catalog matching and distributor lookup.

PNP BJT Transistor, 30V VCEO, 100mA IC, 100MHz, SC-70 Product overview: BC858BWT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100mA, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 100mA, 100MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC858BWT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistors - 8009676 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
8009676
Bipolar Transistors 8009676
BC858BWT1G, SS SC70 GP XSTR PNP 30V

BC858BWT1G, SS SC70 GP XSTR PNP 30V

Supplier's Site
Bipolar Transistors - 8009676P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
8009676P
Bipolar Transistors 8009676P
BC858BWT1G, SS SC70 GP XSTR PNP 30V

BC858BWT1G, SS SC70 GP XSTR PNP 30V

Supplier's Site
Bipolar Transistors - 1453159 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1453159
Bipolar Transistors 1453159
BC858BWT1G, SS SC70 GP XSTR PNP 30V

BC858BWT1G, SS SC70 GP XSTR PNP 30V

Supplier's Site
 - BC858BWT1G - Rochester Electronics
Newburyport, MA, United States
PNP Bipolar Transistor

PNP Bipolar Transistor

Supplier's Site Datasheet
Single Bipolar Transistors - BC858BWT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC858BWT1GOSDKR-ND
Single Bipolar Transistors BC858BWT1GOSDKR-ND
Bipolar (BJT) Transistor PNP 30V 100mA 100MHz 150mW Surface Mount SC-70-3 (SOT323)

Bipolar (BJT) Transistor PNP 30V 100mA 100MHz 150mW Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Single Bipolar Transistors - BC858BWT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC858BWT1GOSTR-ND
Single Bipolar Transistors BC858BWT1GOSTR-ND
Bipolar (BJT) Transistor PNP 30V 100mA 100MHz 150mW Surface Mount SC-70-3 (SOT323)

Bipolar (BJT) Transistor PNP 30V 100mA 100MHz 150mW Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Single Bipolar Transistors - BC858BWT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC858BWT1GOSCT-ND
Single Bipolar Transistors BC858BWT1GOSCT-ND
Bipolar (BJT) Transistor PNP 30V 100mA 100MHz 150mW Surface Mount SC-70-3 (SOT323)

Bipolar (BJT) Transistor PNP 30V 100mA 100MHz 150mW Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC858BWT1G - 011168-BC858BWT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC858BWT1G
011168-BC858BWT1G
TRANSISTORS - Transistors (BJT) - Single - BC858BWT1G 011168-BC858BWT1G
Manufacturer: ON Semiconductor Win Source Part Number: 011168-BC858BWT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-3 (SOT323) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 650mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 220 @ 2mA, 5V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 011168-BC858BWT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-3 (SOT323)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 650mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 220 @ 2mA, 5V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC858BWT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC858BWT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC858BWT1G
TRANS PNP 30V 0.1A SC70-3

TRANS PNP 30V 0.1A SC70-3

Supplier's Site
Bipolar Transistor, Pnp, -30V Sc-70, Full Reel; Transistor Polarity Onsemi - 98H0509 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -30V Sc-70, Full Reel; Transistor Polarity Onsemi
98H0509
Bipolar Transistor, Pnp, -30V Sc-70, Full Reel; Transistor Polarity Onsemi 98H0509
BIPOLAR TRANSISTOR, PNP, -30V SC-70, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:30V; Continuous Collector Current:100mA; Power Dissipation:150mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -30V SC-70, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:30V; Continuous Collector Current:100mA; Power Dissipation:150mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC858BWT1G
Bipolar Transistors - BJT BC858BWT1G
Bipolar Transistors - BJT 100mA 30V PNP

Bipolar Transistors - BJT 100mA 30V PNP

Buy Now Datasheet
Single Bipolar Transistors - BC858BWT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC858BWT1G
Single Bipolar Transistors BC858BWT1G
TRANS PNP 30V 0.1A SC70-3

TRANS PNP 30V 0.1A SC70-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Rochester Electronics DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-BC858BWT1G 8009676 8009676P BC858BWT1G BC858BWT1GOSDKR-ND 011168-BC858BWT1G BC858BWT1G 98H0509 BC858BWT1G BC858BWT1G
Product Name 30V 100mA 100MHz Bipolar Transistor Bipolar Transistors Bipolar Transistors Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BC858BWT1G Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistor, Pnp, -30V Sc-70, Full Reel; Transistor Polarity Onsemi Bipolar Transistors - BJT Single Bipolar Transistors
Polarity PNP PNP PNP PNP PNP PNP; PNP PNP PNP; PNP
IC(max) 100 milliamps 100 milliamps 100 milliamps 100 milliamps
VCBO 30 volts
fT 100 MHz
PD 150 milliwatts 150 milliwatts
Unlock Full Specs
to access all available technical data