Micro Commercial Components Corp. Single Bipolar Transistors BC847CT-TP

Description
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 150mW Surface Mount SOT-523
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 150mW Surface Mount SOT-523
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BC847CT-TPDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC847CT-TPDKR-ND
Single Bipolar Transistors BC847CT-TPDKR-ND
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 150mW Surface Mount SOT-523

Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 150mW Surface Mount SOT-523

Buy Now Datasheet
Single Bipolar Transistors - BC847CT-TPTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC847CT-TPTR-ND
Single Bipolar Transistors BC847CT-TPTR-ND
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 150mW Surface Mount SOT-523

Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 150mW Surface Mount SOT-523

Buy Now Datasheet
Single Bipolar Transistors - BC847CT-TPCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC847CT-TPCT-ND
Single Bipolar Transistors BC847CT-TPCT-ND
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 150mW Surface Mount SOT-523

Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 150mW Surface Mount SOT-523

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC847CT-TP - 097708-BC847CT-TP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC847CT-TP
097708-BC847CT-TP
TRANSISTORS - Transistors (BJT) - Single - BC847CT-TP 097708-BC847CT-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 097708-BC847CT-TP Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-523 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 600mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 420 @ 2mA, 5V Maximum Power Dissipation: 150mW Alternative Parts (Cross-Reference): BC847CT-7-F; BC847CT-T; BC847CT; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 097708-BC847CT-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-523
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 600mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 420 @ 2mA, 5V
Maximum Power Dissipation: 150mW
Alternative Parts (Cross-Reference): BC847CT-7-F; BC847CT-T; BC847CT;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC847CT-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC847CT-TP
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC847CT-TP
TRANS NPN 45V 0.1A SOT523

TRANS NPN 45V 0.1A SOT523

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC847CT-TP
Bipolar Transistors - BJT BC847CT-TP
Bipolar Transistors - BJT 100mA 45V

Bipolar Transistors - BJT 100mA 45V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC847CT-TPDKR-ND 097708-BC847CT-TP BC847CT-TP BC847CT-TP
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BC847CT-TP Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity NPN NPN; NPN
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC847CWH6778XTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT323; SC-70, SOT-323
View Details
4 suppliers
NPN general-purpose transistor - 2PC4081Q,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 150 milliamps
VCEO 50 volts
View Details
6 suppliers
Bipolar Transistors - 2548673 - RS Components, Ltd.
Specs
Package Type PowerDI5060-8/SWP
View Details