onsemi Single Bipolar Transistors BC846BLT1G

Description
Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BC846BLT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC846BLT1GOSCT-ND
Single Bipolar Transistors BC846BLT1GOSCT-ND
Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - BC846BLT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC846BLT1GOSTR-ND
Single Bipolar Transistors BC846BLT1GOSTR-ND
Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - BC846BLT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC846BLT1GOSDKR-ND
Single Bipolar Transistors BC846BLT1GOSDKR-ND
Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Bipolar Transistors - 5449393 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
5449393
Bipolar Transistors 5449393
onsemi BC846BLT1G Transistor

onsemi BC846BLT1G Transistor

Supplier's Site
Bipolar Transistors - 5449393P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
5449393P
Bipolar Transistors 5449393P
onsemi BC846BLT1G Transistor

onsemi BC846BLT1G Transistor

Supplier's Site
Bipolar Transistors - 1032931 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1032931
Bipolar Transistors 1032931
onsemi BC846BLT1G Transistor

onsemi BC846BLT1G Transistor

Supplier's Site
 - BC846BLT1G - Rochester Electronics
Newburyport, MA, United States
NPN Bipolar Transistor

NPN Bipolar Transistor

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC846BLT1G - 011096-BC846BLT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC846BLT1G
011096-BC846BLT1G
TRANSISTORS - Transistors (BJT) - Single - BC846BLT1G 011096-BC846BLT1G
Manufacturer: ON Semiconductor Win Source Part Number: 011096-BC846BLT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Family Name: BC846BL Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 65V Max Vce (sat): 600mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 200 @ 2mA, 5V Maximum Power Dissipation: 300mW Alternative Parts (Cross-Reference): BC846B; BC846BLT1; SBC846BLT1G; Introduction Date: July 11, 1997 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management, Safety

Manufacturer: ON Semiconductor
Win Source Part Number: 011096-BC846BLT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Family Name: BC846BL
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 65V
Max Vce (sat): 600mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 2mA, 5V
Maximum Power Dissipation: 300mW
Alternative Parts (Cross-Reference): BC846B; BC846BLT1; SBC846BLT1G;
Introduction Date: July 11, 1997
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management, Safety

Buy Now Datasheet
Singapore, Singapore
65V 100mA 100MHz SOT-23 Bipolar Transistor
276-BC846BLT1G
65V 100mA 100MHz SOT-23 Bipolar Transistor 276-BC846BLT1G
NPN BJT, 65V, 100mA, 100MHz, SOT-23 Product overview: BC846BLT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 100mA, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 100mA, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC846BLT1G can be used for catalog matching and distributor lookup.

NPN BJT, 65V, 100mA, 100MHz, SOT-23 Product overview: BC846BLT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 100mA, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 100mA, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC846BLT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC846BLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC846BLT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC846BLT1G
TRANS NPN 65V 0.1A SOT23-3

TRANS NPN 65V 0.1A SOT23-3

Supplier's Site
Bipolar Transistor, Npn, 65V Sot-23; Transistor Polarity Onsemi - 88H4565 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 65V Sot-23; Transistor Polarity Onsemi
88H4565
Bipolar Transistor, Npn, 65V Sot-23; Transistor Polarity Onsemi 88H4565
BIPOLAR TRANSISTOR, NPN, 65V SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage Max:65V; Continuous Collector Current:100mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 65V SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage Max:65V; Continuous Collector Current:100mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

Supplier's Site
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 65 V, 100 Mhz, 300 Mw, 100 Ma, 200 Rohs Compliant Onsemi - 94W7536 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 65 V, 100 Mhz, 300 Mw, 100 Ma, 200 Rohs Compliant Onsemi
94W7536
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 65 V, 100 Mhz, 300 Mw, 100 Ma, 200 Rohs Compliant Onsemi 94W7536
Bipolar (BJT) Single Transistor, General Purpose, NPN, 65 V, 100 MHz, 300 mW, 100 mA, 200 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, General Purpose, NPN, 65 V, 100 MHz, 300 mW, 100 mA, 200 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC846BLT1G
Bipolar Transistors - BJT BC846BLT1G
Bipolar Transistors - BJT 100mA 80V NPN

Bipolar Transistors - BJT 100mA 80V NPN

Buy Now Datasheet
Single Bipolar Transistors - BC846BLT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC846BLT1G
Single Bipolar Transistors BC846BLT1G
TRANS NPN 65V 0.1A SOT23-3

TRANS NPN 65V 0.1A SOT23-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC846BLT1GOSCT-ND 5449393 5449393P BC846BLT1G 011096-BC846BLT1G 276-BC846BLT1G BC846BLT1G 88H4565 94W7536 BC846BLT1G BC846BLT1G
Product Name Single Bipolar Transistors Bipolar Transistors Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BC846BLT1G 65V 100mA 100MHz SOT-23 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistor, Npn, 65V Sot-23; Transistor Polarity Onsemi Bipolar (Bjt) Single Transistor, General Purpose, Npn, 65 V, 100 Mhz, 300 Mw, 100 Ma, 200 Rohs Compliant Onsemi Bipolar Transistors - BJT Single Bipolar Transistors
Polarity NPN NPN NPN NPN; NPN NPN NPN NPN NPN; NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; Sot-23 SOT23; SOT-23 SOT23; SOT-23 (TO-236) 3 LEAD SOT3; SOT23; SOT-23-3 (TO-236) TO-3; SOT23 TO-3 SOT23; TO-236-3, SC-59, SOT-23-3
Number of units in IC 1
Packing Method Tape Reel; Tape & Reel Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 100 milliamps 100 milliamps 100 milliamps 100 milliamps 100 milliamps
Unlock Full Specs
to access all available technical data