onsemi 25V 500mA 100MHz SOT-23 Bipolar Transistor BC818-40LT1G

Description
NPN BJT, 25V VCEO, 500mA IC, 100MHz, SOT-23 Product overview: BC818-40LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 500mA, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 500mA, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC818-40LT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NPN BJT, 25V VCEO, 500mA IC, 100MHz, SOT-23 Product overview: BC818-40LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 500mA, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 500mA, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC818-40LT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25V 500mA 100MHz SOT-23 Bipolar Transistor
276-BC818-40LT1G
25V 500mA 100MHz SOT-23 Bipolar Transistor 276-BC818-40LT1G
NPN BJT, 25V VCEO, 500mA IC, 100MHz, SOT-23 Product overview: BC818-40LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 500mA, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 500mA, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC818-40LT1G can be used for catalog matching and distributor lookup.

NPN BJT, 25V VCEO, 500mA IC, 100MHz, SOT-23 Product overview: BC818-40LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 500mA, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 500mA, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC818-40LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - BC818-40LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC818-40LT1GOSCT-ND
Single Bipolar Transistors BC818-40LT1GOSCT-ND
Bipolar (BJT) Transistor NPN 25V 500mA 100MHz 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 25V 500mA 100MHz 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - BC818-40LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC818-40LT1GOSDKR-ND
Single Bipolar Transistors BC818-40LT1GOSDKR-ND
Bipolar (BJT) Transistor NPN 25V 500mA 100MHz 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 25V 500mA 100MHz 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - BC818-40LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC818-40LT1GOSTR-ND
Single Bipolar Transistors BC818-40LT1GOSTR-ND
Bipolar (BJT) Transistor NPN 25V 500mA 100MHz 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 25V 500mA 100MHz 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
 - BC818-40LT1G - Rochester Electronics
Newburyport, MA, United States
NPN Bipolar Transistor

NPN Bipolar Transistor

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC818-40LT1G - 097476-BC818-40LT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC818-40LT1G
097476-BC818-40LT1G
TRANSISTORS - Transistors (BJT) - Single - BC818-40LT1G 097476-BC818-40LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 097476-BC818-40LT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 25V Max Vce (sat): 700mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 250 @ 100mA, 1V Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 097476-BC818-40LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Max Vce (sat): 700mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 250 @ 100mA, 1V
Maximum Power Dissipation: 225mW
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Bipolar Transistors - BC818-40LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC818-40LT1G
Single Bipolar Transistors BC818-40LT1G
TRANS NPN 25V 0.5A SOT23-3

TRANS NPN 25V 0.5A SOT23-3

Supplier's Site Datasheet
Bipolar Transistor, Npn, 25V Sot-23, Full Reel; Transistor Polarity Onsemi - 26K3464 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 25V Sot-23, Full Reel; Transistor Polarity Onsemi
26K3464
Bipolar Transistor, Npn, 25V Sot-23, Full Reel; Transistor Polarity Onsemi 26K3464
BIPOLAR TRANSISTOR, NPN, 25V SOT-23, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:25V; Continuous Collector Current:500mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 25V SOT-23, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:25V; Continuous Collector Current:500mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Trans, Bipol, Npn, 25V, Sot-23; Transistor Polarity Onsemi - 80Y6668 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Bipol, Npn, 25V, Sot-23; Transistor Polarity Onsemi
80Y6668
Trans, Bipol, Npn, 25V, Sot-23; Transistor Polarity Onsemi 80Y6668
TRANS, BIPOL, NPN, 25V, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:25V; Transition Frequency ft:100MHz; Power Dissipation Pd:225mW; DC Collector Current:500mA; DC Current Gain hFE:40hFE; Transistor Case RoHS Compliant: Yes

TRANS, BIPOL, NPN, 25V, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:25V; Transition Frequency ft:100MHz; Power Dissipation Pd:225mW; DC Collector Current:500mA; DC Current Gain hFE:40hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC818-40LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC818-40LT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC818-40LT1G
TRANS NPN 25V 0.5A SOT23-3

TRANS NPN 25V 0.5A SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC818-40LT1G
Bipolar Transistors - BJT BC818-40LT1G
Bipolar Transistors - BJT 500mA 30V NPN

Bipolar Transistors - BJT 500mA 30V NPN

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-BC818-40LT1G BC818-40LT1GOSCT-ND BC818-40LT1G 097476-BC818-40LT1G BC818-40LT1G 26K3464 80Y6668 BC818-40LT1G BC818-40LT1G
Product Name 25V 500mA 100MHz SOT-23 Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BC818-40LT1G Single Bipolar Transistors Bipolar Transistor, Npn, 25V Sot-23, Full Reel; Transistor Polarity Onsemi Trans, Bipol, Npn, 25V, Sot-23; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity NPN NPN NPN NPN; NPN NPN; NPN NPN NPN
IC(max) 500 milliamps 500 milliamps 500 milliamps 500 milliamps
VCEO 25 volts 25 volts 25 volts 25 volts
VCBO 30 volts
fT 100 MHz
Unlock Full Specs
to access all available technical data