TRANS NPN 45V 0.1A X2-DFN0806-3
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 435mW Surface Mount X2-DFN0806-3
TRANS NPN 45V 0.1A X2-DFN0806-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 801397-BC847BFAQ-7B
Packaging: Reel
Mounting Style: SMD
Power - Max: 435mW
Transistor Type: NPN
Frequency - Transition: 100MHz
Supplier Device Package: X2-DFN0806-3
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 3-XFDFN
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 45V
Current - Collector Cutoff (Maximum): 15nA (ICBO)
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 10,000
Vce Saturation (Maximum) at Ib, Ic: 300mV at 5mA, 100mA
DC Current Gain (hFE) (Min) at Ic, Vce: 200 at 2mA, 5V
TRANS NPN 45V 0.1A 3DFN Product overview: BC847BFAQ-7B from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC847BFAQ-7B can be used for catalog matching and distributor lookup.
TRANS NPN 45V 0.1A 3DFN
TRANS NPN 45V 0.1A 3DFN
Bipolar Transistors - BJT General Purpose Transistor
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 31-BC847BFAQ-7BDKR-ND | 801397-BC847BFAQ-7B | 276-BC847BFAQ-7B | BC847BFAQ-7B | BC847BFAQ-7B | BC847BFAQ-7B |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - BC847BFAQ-7B | 45V 0.1A Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | NPN | NPN | NPN | NPN; NPN | ||
| Package Type | 3-XFDFN | SOT3 | Tape & Reel (TR) | 3-XFDFN | AEC-Q101 | |
| Transistor Grade / Operating Range | Automotive | |||||
| Packing Method | Tape Reel; Reel | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |