onsemi 30V 100mA 100MHz SOT-23 Bipolar Transistor BC848BLT1G

Description
NPN Bipolar Transistor
Request a Quote Datasheet
Description
NPN Bipolar Transistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BC848BLT1G - Rochester Electronics
Newburyport, MA, United States
NPN Bipolar Transistor

NPN Bipolar Transistor

Supplier's Site Datasheet
Singapore, Singapore
30V 100mA 100MHz SOT-23 Bipolar Transistor
276-BC848BLT1G
30V 100mA 100MHz SOT-23 Bipolar Transistor 276-BC848BLT1G
NPN BJT, 30V, 100mA, 100MHz, SOT-23-3 Product overview: BC848BLT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100mA, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 100mA, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC848BLT1G can be used for catalog matching and distributor lookup.

NPN BJT, 30V, 100mA, 100MHz, SOT-23-3 Product overview: BC848BLT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100mA, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 100mA, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC848BLT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - BC848BLT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC848BLT1GOSDKR-ND
Single Bipolar Transistors BC848BLT1GOSDKR-ND
Bipolar (BJT) Transistor NPN 30V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 30V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - BC848BLT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC848BLT1GOSCT-ND
Single Bipolar Transistors BC848BLT1GOSCT-ND
Bipolar (BJT) Transistor NPN 30V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 30V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - BC848BLT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC848BLT1GOSTR-ND
Single Bipolar Transistors BC848BLT1GOSTR-ND
Bipolar (BJT) Transistor NPN 30V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 30V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Bipolar Transistors - 5449416 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
5449416
Bipolar Transistors 5449416
Transistor NPN 30V 100mA hfe200 SOT23

Transistor NPN 30V 100mA hfe200 SOT23

Supplier's Site
Bipolar Transistors - 1032932 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1032932
Bipolar Transistors 1032932
Transistor NPN 30V 100mA hfe200 SOT23

Transistor NPN 30V 100mA hfe200 SOT23

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - BC848BLT1G - 011131-BC848BLT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC848BLT1G
011131-BC848BLT1G
TRANSISTORS - Transistors (BJT) - Single - BC848BLT1G 011131-BC848BLT1G
Manufacturer: ON Semiconductor Win Source Part Number: 011131-BC848BLT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 600mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 200 @ 2mA, 5V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management, Automotive

Manufacturer: ON Semiconductor
Win Source Part Number: 011131-BC848BLT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 600mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 2mA, 5V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management, Automotive

Buy Now Datasheet
TRANS NPN 30V 0.1A SOT23 - 598-BC848BLT1G - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 30V 0.1A SOT23
598-BC848BLT1G
TRANS NPN 30V 0.1A SOT23 598-BC848BLT1G
TRANS NPN 30V 0.1A SOT23

TRANS NPN 30V 0.1A SOT23

Supplier's Site
Bipolar Transistor, Npn, 30V Sot-23, Full Reel; Transistor Polarity Onsemi - 85W3118 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 30V Sot-23, Full Reel; Transistor Polarity Onsemi
85W3118
Bipolar Transistor, Npn, 30V Sot-23, Full Reel; Transistor Polarity Onsemi 85W3118
BIPOLAR TRANSISTOR, NPN, 30V SOT-23, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:30V; Continuous Collector Current:100mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 30V SOT-23, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:30V; Continuous Collector Current:100mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 30 V, 100 Mhz, 300 Mw, 100 Ma, 200 Rohs Compliant Onsemi - 58M4032 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 30 V, 100 Mhz, 300 Mw, 100 Ma, 200 Rohs Compliant Onsemi
58M4032
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 30 V, 100 Mhz, 300 Mw, 100 Ma, 200 Rohs Compliant Onsemi 58M4032
Bipolar (BJT) Single Transistor, General Purpose, NPN, 30 V, 100 MHz, 300 mW, 100 mA, 200 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, General Purpose, NPN, 30 V, 100 MHz, 300 mW, 100 mA, 200 RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC848BLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC848BLT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC848BLT1G
TRANS NPN 30V 0.1A SOT23-3

TRANS NPN 30V 0.1A SOT23-3

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
BC848BLT1G
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT BC848BLT1G
30V 300mW 200@2mA,5V 100mA NPN SOT-23 Bipolar Transistors - BJT ROHS

30V 300mW 200@2mA,5V 100mA NPN SOT-23 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Single Bipolar Transistors - BC848BLT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC848BLT1G
Single Bipolar Transistors BC848BLT1G
TRANS NPN 30V 0.1A SOT23-3

TRANS NPN 30V 0.1A SOT23-3

Supplier's Site Datasheet
Single Bipolar Transistors - BC848BLT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC848BLT1G
Single Bipolar Transistors BC848BLT1G
SMALL SIGNAL BIPOLAR TRANSISTOR,

SMALL SIGNAL BIPOLAR TRANSISTOR,

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC848BLT1G
Bipolar Transistors - BJT BC848BLT1G
Bipolar Transistors - BJT 100mA 30V NPN

Bipolar Transistors - BJT 100mA 30V NPN

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC848BLT1G 276-BC848BLT1G BC848BLT1GOSDKR-ND 5449416 011131-BC848BLT1G 598-BC848BLT1G 85W3118 58M4032 BC848BLT1G BC848BLT1G BC848BLT1G BC848BLT1G BC848BLT1G
Product Name 30V 100mA 100MHz SOT-23 Bipolar Transistor Single Bipolar Transistors Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BC848BLT1G TRANS NPN 30V 0.1A SOT23 Bipolar Transistor, Npn, 30V Sot-23, Full Reel; Transistor Polarity Onsemi Bipolar (Bjt) Single Transistor, General Purpose, Npn, 30 V, 100 Mhz, 300 Mw, 100 Ma, 200 Rohs Compliant Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Single Bipolar Transistors Single Bipolar Transistors Bipolar Transistors - BJT
Polarity NPN NPN NPN NPN NPN; NPN NPN NPN NPN NPN NPN; NPN NPN; NPN
Package Type SOT23; SOT-23 (TO-236) 3 LEAD SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; Sot-23 SOT3; SOT23; SOT-23-3 (TO-236) TO-3; SOT23 TO-3 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 100 milliamps 100 milliamps 100 milliamps 100 milliamps 100 milliamps 100 milliamps
VCEO 30 volts 30 volts 30 volts 30 volts 30 volts 30 volts
Unlock Full Specs
to access all available technical data