Nexperia B.V. 80 V, 1 A NPN/NPN matched double transistors BCM56DSX

Description
NPN/NPN matched double transistors in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package. PNP/PNP complement: BCM53DS Features and benefits High collector current capability IC and ICM Reduces component count Reduces pick and place costs Current gain matching 5% Application-optimize d pinout Applications Current mirror Differential amplifier Linear voltage regulators MOSFET drivers High-side switches Power management Amplifiers
Request a Quote
Description
NPN/NPN matched double transistors in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package. PNP/PNP complement: BCM53DS Features and benefits High collector current capability IC and ICM Reduces component count Reduces pick and place costs Current gain matching 5% Application-optimize d pinout Applications Current mirror Differential amplifier Linear voltage regulators MOSFET drivers High-side switches Power management Amplifiers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN/NPN matched double transistors in a small SOT457 (SC-74) surface-mounted package, with a collector-emitter voltage rating of 80 V, a continuous collector current of 1 A, and a peak collector current of 2 A. Current gain matching between devices is within 5%, and base-emitter voltage matching is within 2 mV. Total power dissipation is up to 500 mW when mounted on a PCB with a 1 cm² collector pad. Operating junction temperature ranges from -55 °C to 150 °C.

Datasheet Summary
Powered by GS/AI

NPN/NPN matched double transistors in a small SOT457 (SC-74) surface-mounted package, with a collector-emitter voltage rating of 80 V, a continuous collector current of 1 A, and a peak collector current of 2 A. Current gain matching between devices is within 5%, and base-emitter voltage matching is within 2 mV. Total power dissipation is up to 500 mW when mounted on a PCB with a 1 cm² collector pad. Operating junction temperature ranges from -55 °C to 150 °C.

Suppliers

Company
Product
Description
Supplier Links
80 V, 1 A NPN/NPN matched double transistors - BCM56DSX - Nexperia B.V.
Nijmegen, Netherlands
80 V, 1 A NPN/NPN matched double transistors
BCM56DSX
80 V, 1 A NPN/NPN matched double transistors BCM56DSX
NPN/NPN matched double transistors in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package. PNP/PNP complement: BCM53DS Features and benefits High collector current capability IC and ICM Reduces component count Reduces pick and place costs Current gain matching 5% Application-optimize d pinout Applications Current mirror Differential amplifier Linear voltage regulators MOSFET drivers High-side switches Power management Amplifiers

NPN/NPN matched double transistors in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package.

PNP/PNP complement: BCM53DS

Features and benefits

  • High collector current capability IC and ICM
  • Reduces component count
  • Reduces pick and place costs
  • Current gain matching 5%
  • Application-optimized pinout

Applications

  • Current mirror
  • Differential amplifier
  • Linear voltage regulators
  • MOSFET drivers
  • High-side switches
  • Power management
  • Amplifiers
Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays - 1356483-BCM56DSX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays
1356483-BCM56DSX
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays 1356483-BCM56DSX
Win Source Part Number: 1356483-BCM56DSX Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays Temperature Range - Operating: 150°C (TJ) Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: SC-74, SOT-457 Supplier Device Package: 6-TSOP Base Product Number: BCM56 Mounting Type: Surface Mount HTSUS: 8541.21.0075 REACH Status: REACH Unaffected ECCN: EAR99 Transistor Type: 2 NPN (Dual) Matched Pair Current - Collector (Ic) (Max): 1A Voltage - Collector Emitter Breakdown (Max): 80V DC Current Gain (hFE) (Min) @ Ic, Vce: 63 @ 150mA, 2V Vce Saturation (Max) @ Ib, Ic: 500mV @ 50mA, 500mA Current - Collector Cutoff (Max): 100nA (ICBO) Frequency - Transition: 155MHz Power - Max: 500mW

Win Source Part Number: 1356483-BCM56DSX
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: SC-74, SOT-457
Supplier Device Package: 6-TSOP
Base Product Number: BCM56
Mounting Type: Surface Mount
HTSUS: 8541.21.0075
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: 2 NPN (Dual) Matched Pair
Current - Collector (Ic) (Max): 1A
Voltage - Collector Emitter Breakdown (Max): 80V
DC Current Gain (hFE) (Min) @ Ic, Vce: 63 @ 150mA, 2V
Vce Saturation (Max) @ Ib, Ic: 500mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 100nA (ICBO)
Frequency - Transition: 155MHz
Power - Max: 500mW

Buy Now Datasheet
Singapore, Singapore
80V 1A Bipolar Transistor
277-BCM56DSX
80V 1A Bipolar Transistor 277-BCM56DSX
TRANS 2NPN 80V 1A 6TSOP Product overview: BCM56DSX from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BCM56DSX can be used for catalog matching and distributor lookup.

TRANS 2NPN 80V 1A 6TSOP Product overview: BCM56DSX from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BCM56DSX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistor Arrays - 1727-7830-6-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1727-7830-6-ND
Bipolar Transistor Arrays 1727-7830-6-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) Matched Pair 80V 1A 155MHz 500mW Surface Mount 6-TSOP

Bipolar (BJT) Transistor Array 2 NPN (Dual) Matched Pair 80V 1A 155MHz 500mW Surface Mount 6-TSOP

Buy Now Datasheet
Bipolar Transistor Arrays - 1727-7830-1-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1727-7830-1-ND
Bipolar Transistor Arrays 1727-7830-1-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) Matched Pair 80V 1A 155MHz 500mW Surface Mount 6-TSOP

Bipolar (BJT) Transistor Array 2 NPN (Dual) Matched Pair 80V 1A 155MHz 500mW Surface Mount 6-TSOP

Buy Now Datasheet
Bipolar Transistor Arrays - 1727-7830-2-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1727-7830-2-ND
Bipolar Transistor Arrays 1727-7830-2-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) Matched Pair 80V 1A 155MHz 500mW Surface Mount 6-TSOP

Bipolar (BJT) Transistor Array 2 NPN (Dual) Matched Pair 80V 1A 155MHz 500mW Surface Mount 6-TSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BCM56DSX
Bipolar Transistors - BJT BCM56DSX
Bipolar Transistors - BJT BCM56DS SC-74

Bipolar Transistors - BJT BCM56DS SC-74

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCM56DSX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCM56DSX
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCM56DSX
TRANS 2NPN 80V 1A 6TSOP

TRANS 2NPN 80V 1A 6TSOP

Supplier's Site
Transistor Rohs Compliant Nexperia - 28AK6193 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Rohs Compliant Nexperia
28AK6193
Transistor Rohs Compliant Nexperia 28AK6193
TRANSISTOR ROHS COMPLIANT: YES

TRANSISTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number BCM56DSX 1356483-BCM56DSX 277-BCM56DSX 1727-7830-6-ND BCM56DSX BCM56DSX 28AK6193
Product Name 80 V, 1 A NPN/NPN matched double transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays 80V 1A Bipolar Transistor Bipolar Transistor Arrays Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor Rohs Compliant Nexperia
Package Type SOT457 SOT457 SOT3 Tape & Reel (TR) SC-74, SOT-457 AEC-Q101 TO-3
Polarity NPN NPN NPN
IC(max) 1000 milliamps 1000 milliamps 1000 milliamps
Power Gain 63 dB
Operating Frequency 155 MHz
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-25W-QX - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -45 volts
View Details
3 suppliers
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC846S/DG/B4F - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
IC(max) 100 milliamps
VCEO 65 volts
View Details
80 V, 1 A PNP medium power transistors - BC53PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
7 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807W-QF - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -45 volts
View Details
2 suppliers