DIODES Incorporated Single Bipolar Transistors BCP5410TA

Description
Bipolar (BJT) Transistor NPN 45V 1A 150MHz 2W Surface Mount SOT-223-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 45V 1A 150MHz 2W Surface Mount SOT-223-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BCP5410TACT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCP5410TACT-ND
Single Bipolar Transistors BCP5410TACT-ND
Bipolar (BJT) Transistor NPN 45V 1A 150MHz 2W Surface Mount SOT-223-3

Bipolar (BJT) Transistor NPN 45V 1A 150MHz 2W Surface Mount SOT-223-3

Buy Now Datasheet
Single Bipolar Transistors - BCP5410TATR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCP5410TATR-ND
Single Bipolar Transistors BCP5410TATR-ND
Bipolar (BJT) Transistor NPN 45V 1A 150MHz 2W Surface Mount SOT-223-3

Bipolar (BJT) Transistor NPN 45V 1A 150MHz 2W Surface Mount SOT-223-3

Buy Now Datasheet
Single Bipolar Transistors - BCP5410TADKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCP5410TADKR-ND
Single Bipolar Transistors BCP5410TADKR-ND
Bipolar (BJT) Transistor NPN 45V 1A 150MHz 2W Surface Mount SOT-223-3

Bipolar (BJT) Transistor NPN 45V 1A 150MHz 2W Surface Mount SOT-223-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BCP5410TA - 011192-BCP5410TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BCP5410TA
011192-BCP5410TA
TRANSISTORS - Transistors (BJT) - Single - BCP5410TA 011192-BCP5410TA
Manufacturer: Diodes Incorporated Win Source Part Number: 011192-BCP5410TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 500mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 63 @ 150mA, 2V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Automotive

Manufacturer: Diodes Incorporated
Win Source Part Number: 011192-BCP5410TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 500mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 63 @ 150mA, 2V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Automotive

Buy Now Datasheet
Singapore, Singapore
45V 1A Bipolar Transistor
276-BCP5410TA
45V 1A Bipolar Transistor 276-BCP5410TA
TRANS NPN 45V 1A SOT223-3 Product overview: BCP5410TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP5410TA can be used for catalog matching and distributor lookup.

TRANS NPN 45V 1A SOT223-3 Product overview: BCP5410TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP5410TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - BCP5410TA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BCP5410TA
Single Bipolar Transistors BCP5410TA
TRANS NPN 45V 1A SOT223-3

TRANS NPN 45V 1A SOT223-3

Supplier's Site Datasheet
Trans, Npn, 45V, 1A, 150Deg C, 2W Rohs Compliant Diodes Inc. - 28AK6220 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 45V, 1A, 150Deg C, 2W Rohs Compliant Diodes Inc.
28AK6220
Trans, Npn, 45V, 1A, 150Deg C, 2W Rohs Compliant Diodes Inc. 28AK6220
TRANS, NPN, 45V, 1A, 150DEG C, 2W ROHS COMPLIANT: YES

TRANS, NPN, 45V, 1A, 150DEG C, 2W ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BCP5410TA
Bipolar Transistors - BJT BCP5410TA
Bipolar Transistors - BJT Pwr Mid Perf Transistor SOT223 T&R 1K

Bipolar Transistors - BJT Pwr Mid Perf Transistor SOT223 T&R 1K

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCP5410TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCP5410TA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCP5410TA
TRANS NPN 45V 1A SOT223-3

TRANS NPN 45V 1A SOT223-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BCP5410TACT-ND 011192-BCP5410TA 276-BCP5410TA BCP5410TA 28AK6220 BCP5410TA BCP5410TA
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BCP5410TA 45V 1A Bipolar Transistor Single Bipolar Transistors Trans, Npn, 45V, 1A, 150Deg C, 2W Rohs Compliant Diodes Inc. Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN NPN NPN; NPN NPN
Package Type SOT223; TO-261-4, TO-261AA SOT3; SOT-223 Tape & Reel (TR) SOT223; TO-261-4, TO-261AA TO-3 SOT223; SOT-223-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 1000 milliamps 1000 milliamps 1000 milliamps
VCEO 45 volts 45 volts 45 volts
Unlock Full Specs
to access all available technical data