TRANS NPN/PNP 45V 100MA SOT-363
TRANS NPN/PNP 45V 100MA SOT-363
Bipolar (BJT) Transistor Array NPN, PNP Complementary 45V 100mA 300MHz 200mW Surface Mount SOT-363
TRANS NPN/PNP 45V 100MA SOT363
BIPOLAR ARRAY, NPN, PNP, 45V/0.1A/SOT363 ROHS COMPLIANT: YES
TRANS NPN/PNP 45V 100MA SOT363
Bipolar Transistors - BJT General Purpose Transistor
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 31-BC847PNQ-7R-FDKR-ND | BC847PNQ-7R-F | 28AK6415 | BC847PNQ-7R-F | BC847PNQ-7R-F |
| Product Name | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Array, Npn, Pnp, 45V/0.1A/sot363 Rohs Compliant Diodes Inc. | Bipolar Transistor Arrays | Bipolar Transistors - BJT |
| Polarity | NPN; PNP | NPN; PNP | NPN, PNP Complementary; NPN; PNP | ||
| Package Type | 6-TSSOP, SC-88, SOT-363 | AEC-Q101 | TO-3 | 6-TSSOP, SC-88, SOT-363 | |
| Transistor Grade / Operating Range | Automotive | ||||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 100 milliamps | 100 milliamps |