The BCM846BS-7 is a dual NPN matched pair small signal transistor designed for surface mount applications, housed in a compact SOT-363 package. It features a maximum collector-emitter breakdown voltage of 65V and a maximum collector current of 100mA, making it suitable for various switching and amplifier applications. The device offers a DC current gain (hFE) ranging from 200 to 450 at a collector current of 2mA and a collector-emitter voltage of 5V. This transistor is compliant with AEC-Q101 standards, ensuring high reliability for automotive applications. It is also fully RoHS compliant, lead-free, and halogen-free, aligning with environmental regulations. The BCM846BS-7 has a power dissipation rating of 200mW and operates within a temperature range of -65°C to +150°C. Its low saturation voltage characteristics (up to 400mV) at specified currents enhance its efficiency in circuit designs. The product is packaged in tape and reel format, with 3,000 units per reel, facilitating automated assembly processes.
GENERAL PURPOSE TRANSISTOR SOT36 Product overview: BCM846BS-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BCM846BS-7 can be used for catalog matching and distributor lookup.
TRANS 2NPN 65V 100MA SOT-363
Bipolar (BJT) Transistor Array 2 NPN (Dual) Matched Pair 65V 100mA 100MHz 200mW Surface Mount SOT-363
TRANS 2NPN 65V 100MA SOT-363
Win Source Part Number: 959500-BCM846BS-7
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 200mW
Voltage - Collector Emitter Breakdown (Max): 65V
Current - Collector (Ic) (Max): 100mA
Transistor Type: 2 NPN (Dual) Matched Pair
Vce Saturation (Max) @ Ib, Ic: 400mV @ 5mA, 100mA
Current - Collector Cutoff (Max): 15nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 2mA, 5V
Frequency - Transition: 100MHz
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SOT-363
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): BCM846BS-7BCM846BS7;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: Diodes Incorporated
Other Names: BCM846BS-7DI
Base Product Number: BCM846
BIPOLAR ARRAY, DUAL NPN, 65V/0.1A/SOT363 ROHS COMPLIANT: YES
GENERAL PURPOSE TRANSISTOR SOT36
Bipolar Transistors - BJT General Purpose Transistor
GENERAL PURPOSE TRANSISTOR SOT36
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 277-BCM846BS-7 | 31-BCM846BS-7DKR-ND | 959500-BCM846BS-7 | 28AK6194 | BCM846BS-7 | BCM846BS-7 | BCM846BS-7 |
| Product Name | Bipolar Transistor | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays | Bipolar Array, Dual Npn, 65V/0.1A/sot363 Rohs Compliant Diodes Inc. | Bipolar Transistor Arrays | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | NPN | 2 NPN (Dual) Matched Pair; NPN | ||
| Package Type | Tape & Reel (TR) | 6-TSSOP, SC-88, SOT-363 | SOT3 | TO-3 | 6-TSSOP, SC-88, SOT-363 | SOT-363 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | 100 milliamps | |||
| VCEO | 65 volts | 65 volts | 65 volts |