DIODES Incorporated Single Bipolar Transistors BC857BLP-7

Description
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 250mW Surface Mount X1-DFN1006-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 250mW Surface Mount X1-DFN1006-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BC857BLPDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC857BLPDIDKR-ND
Single Bipolar Transistors BC857BLPDIDKR-ND
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 250mW Surface Mount X1-DFN1006-3

Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 250mW Surface Mount X1-DFN1006-3

Buy Now Datasheet
Single Bipolar Transistors - BC857BLPDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC857BLPDICT-ND
Single Bipolar Transistors BC857BLPDICT-ND
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 250mW Surface Mount X1-DFN1006-3

Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 250mW Surface Mount X1-DFN1006-3

Buy Now Datasheet
Single Bipolar Transistors - BC857BLPDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC857BLPDITR-ND
Single Bipolar Transistors BC857BLPDITR-ND
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 250mW Surface Mount X1-DFN1006-3

Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 250mW Surface Mount X1-DFN1006-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC857BLP-7 - 912944-BC857BLP-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC857BLP-7
912944-BC857BLP-7
TRANSISTORS - Transistors (BJT) - Single - BC857BLP-7 912944-BC857BLP-7
Manufacturer: Diodes Incorporated Win Source Part Number: 912944-BC857BLP-7 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 45 V 100 mA 100MHz 250 mW Surface Mount 3-X1DFN1006 Package: 3-UFDFN Package: Reel - TR Mounting: Surface Mount Family Name: BC857 Categories: Discrete Semiconductor Products Case / Package: 3-X1DFN1006 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: BC857BLPDICT, BC857BLPDITR, BC857BLPDIDKR, BC857BLP7

Manufacturer: Diodes Incorporated
Win Source Part Number: 912944-BC857BLP-7
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 45 V 100 mA 100MHz 250 mW Surface Mount 3-X1DFN1006
Package: 3-UFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: BC857
Categories: Discrete Semiconductor Products
Case / Package: 3-X1DFN1006
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: BC857BLPDICT, BC857BLPDITR, BC857BLPDIDKR, BC857BLP7

Buy Now Datasheet
Singapore, Singapore
45V 0.1A Bipolar Transistor
276-BC857BLP-7
45V 0.1A Bipolar Transistor 276-BC857BLP-7
TRANS PNP 45V 0.1A 3DFN Product overview: BC857BLP-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC857BLP-7 can be used for catalog matching and distributor lookup.

TRANS PNP 45V 0.1A 3DFN Product overview: BC857BLP-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC857BLP-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC857BLP-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC857BLP-7
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC857BLP-7
TRANS PNP 45V 0.1A 3DFN

TRANS PNP 45V 0.1A 3DFN

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC857BLP-7
Bipolar Transistors - BJT BC857BLP-7
Bipolar Transistors - BJT 250mW 45V

Bipolar Transistors - BJT 250mW 45V

Buy Now Datasheet
Trans, Pnp, 45V, 0.1A, 150Deg C, 1W Rohs Compliant Diodes Inc. - 28AK6445 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, 45V, 0.1A, 150Deg C, 1W Rohs Compliant Diodes Inc.
28AK6445
Trans, Pnp, 45V, 0.1A, 150Deg C, 1W Rohs Compliant Diodes Inc. 28AK6445
TRANS, PNP, 45V, 0.1A, 150DEG C, 1W ROHS COMPLIANT: YES

TRANS, PNP, 45V, 0.1A, 150DEG C, 1W ROHS COMPLIANT: YES

Supplier's Site
Bipolar Transistors - BJT 250mW 45V - 233-BC857BLP-7 - Utmel Electronic Limited
Hong Kong, China
Bipolar Transistors - BJT 250mW 45V
233-BC857BLP-7
Bipolar Transistors - BJT 250mW 45V 233-BC857BLP-7
Bipolar Transistors - BJT 250mW 45V

Bipolar Transistors - BJT 250mW 45V

Supplier's Site
Single Bipolar Transistors - BC857BLP-7 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC857BLP-7
Single Bipolar Transistors BC857BLP-7
TRANS PNP 45V 0.1A 3DFN

TRANS PNP 45V 0.1A 3DFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC857BLPDIDKR-ND 912944-BC857BLP-7 276-BC857BLP-7 BC857BLP-7 BC857BLP-7 28AK6445 233-BC857BLP-7 BC857BLP-7
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BC857BLP-7 45V 0.1A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT Trans, Pnp, 45V, 0.1A, 150Deg C, 1W Rohs Compliant Diodes Inc. Bipolar Transistors - BJT 250mW 45V Single Bipolar Transistors
Polarity PNP PNP PNP PNP PNP; PNP PNP; PNP
Package Type 3-UFDFN SOT3; 3-X1DFN1006 Tape & Reel (TR) TO-3 3-UFDFN
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR Tape Reel; Tape & Reel (TR)
IC(max) 100 milliamps 100 milliamps 100 milliamps 100 milliamps
VCEO 45 volts 45 volts 45 volts 45 volts
Unlock Full Specs
to access all available technical data