NPN medium power transistors in a SOT223 (SC-73) surface-mounted plastic package, rated for 60 V collector-emitter voltage and 1 A continuous collector current, with a peak collector current of 2 A. The BCP55-10T variant provides a DC current gain (hFE) range of 63 to 160 at VCE = 2 V and IC = 150 mA. AEC-Q101 qualified for automotive applications. Maximum power dissipation is 1 W with a 1 cm² collector mounting pad on a single-sided FR4 PCB. Junction temperature range is -55 °C to 150 °C. Package dimensions conform to SOT223 standards with a height of 1.8 mm, width of 6.5 mm, and length of 7.45 mm.
NPN medium power transistors in a medium power SOT223 (SC73) Surface-Mounted Device (SMD) plastic package.
Table 1.Product overview
Type number
-
Package
-
PNP complement
Nexperia
-
JEDEC
BCP55T
SOT223
SC-73
BCP52T
BCP55-10T
BCP52-10T
BCP55-16T
BCP52-16T
Features and benefits
Applications
TRANS NPN 60V 1A SOT-223
TRANS NPN 60V 1A SOT-223
Bipolar (BJT) Transistor NPN 60V 1A 155MHz 1.3W Surface Mount SOT-223
Power Bipolar Transistor
BCP55-10T/SOT223/SC-
Bipolar Transistors - BJT BCP55T_SER - 60 V, 1 A NPN medium power transistors
TRANS, AEC-Q101, NPN, 60V, 1A, 1.3W ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Power MOSFET | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | BCP55-10TF | 1727-BCP55-10TFDKR-ND | BCP55-10TF | BCP55-10TF | BCP55-10TF | 23AH2908 |
| Product Name | 60 V, 1 A NPN medium power transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Trans, Aec-Q101, Npn, 60V, 1A, 1.3W Rohs Compliant Nexperia | |
| Package Type | SOT223; SOT223 SOT223 | SOT223; TO-261-4, TO-261AA | SOT223 | SOT223; SOT-223 | TO-3 | |
| Polarity | NPN | NPN | ||||
| Transistor Grade / Operating Range | Automotive | |||||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR) |