Win Source Part Number: 1377082-BCP56-16-TP
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: Micro Commercial Co
Package: Tape & Reel
Product Status: Active
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: SOT-223
Base Product Number: BCP56
Mounting Type: Surface Mount
HTSUS: 8541.29.0075
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: NPN
Current - Collector (Ic) (Max): 1 A
Voltage - Collector Emitter Breakdown (Max): 80 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 63 @ 150mA, 2V
Vce Saturation (Max) @ Ib, Ic: 500mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 100nA (ICBO)
Frequency - Transition: 100MHz
Power - Max: 1.5 W
TRANS NPN 80V 1A SOT223 Product overview: BCP56-16-TP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP56-16-TP can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 80V 1A 100MHz 1.5W Surface Mount SOT-223
Bipolar (BJT) Transistor NPN 80V 1A 100MHz 1.5W Surface Mount SOT-223
Bipolar (BJT) Transistor NPN 80V 1A 100MHz 1.5W Surface Mount SOT-223
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT
TRANS NPN 80V 1A SOT223
Bipolar Transistors - BJT NPN,Transistors,SOT-
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 1377082-BCP56-16-TP | 276-BCP56-16-TP | 353-BCP56-16-TPCT-ND | BCP56-16-TP | 543-BCP56-16-TP | BCP56-16-TP |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors | 80V 1A Bipolar Transistor | Single Bipolar Transistors | Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT | TRANS NPN 80V 1A SOT223 | Bipolar Transistors - BJT |
| Polarity | NPN | NPN | NPN | NPN | ||
| Package Type | SOT3 | Tape & Reel (TR) | SOT223; TO-261-4, TO-261AA | |||
| Packing Method | Tape & Reel (TR) | |||||
| IC(max) | 1000 milliamps | |||||
| VCEO | 80 volts |